EN
  • EN
  • DE

PI3L100LE

Part No PI3L100LE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16TSSOP / Analog Multiplexer Quad 2:1 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Applications Telecommunications
Number of Channels 4
On-State Resistance (Maximum) 15 Ohm
Operating Supply Voltage 3.3V
-3db Bandwidth 213MHz
Features 10/100 Base-T
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 791791-PI3L100LE
Popularity Medium
Supply and Demand Status Limited
Family Name PI3L100
Introduction Date November 13, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3L100LE CAD Model

Description

Product Overview: Diodes Incorporated PI3L100LE

The PI3L100LE is a high-performance, 3.3V, 4-channel, 2:1 multiplexer/demultiplexer LAN switch from Diodes Incorporated. This device is designed to provide a versatile and efficient solution for routing signals in networking applications. With its low on-resistance and low crosstalk, the PI3L100LE is particularly suitable for high-speed signal switching, making it an ideal choice for modern LAN environments.

The switch features a wide bandwidth that exceeds 250MHz, ensuring that it can handle Fast Ethernet and Gigabit Ethernet speeds with ease. It is specifically optimized for switching performance, providing a near-zero propagation delay, which is critical for maintaining signal integrity in high-speed data paths.

One of the key attributes of the PI3L100LE is its low-power consumption. The device operates with minimal power dissipation, which is an essential factor for energy-efficient systems. Additionally, the PI3L100LE offers ESD protection of up to 2kV Human Body Model (HBM), providing robustness and reliability in harsh electrical environments.

The switch is packaged in a compact 16-pin QSOP, making it a space-saving solution for densely packed PCBs. It is fully specified for operation over the commercial temperature range of 0°C to 70°C, ensuring stable performance across a variety of conditions.

The PI3L100LE is also characterized by its ease of use, featuring a simple control interface that allows for straightforward signal routing. This interface is compatible with various logic levels, making the device adaptable to a wide range of design requirements. Diodes Incorporated ensures that the PI3L100LE meets stringent quality standards, providing designers with a reliable and high-quality component for their networking solutions.

In summary, the PI3L100LE from Diodes Incorporated is a high-speed, low-power, and versatile LAN switch that offers exceptional performance for signal routing in networking applications. Its robust design, combined with its energy efficiency and ease of use, makes it an excellent choice for engineers looking to enhance their system designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess