EN
  • EN
  • DE

MCZ33903C5EKR2

Part No MCZ33903C5EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SBC CAN HS 5.0V 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications System Basis Chip
Interface CAN
Operating Supply Voltage 5.5 V ~ 28 V
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Mounting SMD
Win Source Part Number 788368-MCZ33903C5EKR2
Popularity Medium
Supply and Demand Status Balance
Family Name MCZ33903
Introduction Date February 24, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33903C5EKR2 CAD Model

Description

Product Overview: NXP's MCZ33903C5EKR2 System Basis Chip

The MCZ33903C5EKR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the power and communication requirements of modern automotive electronic control units (ECUs). This integrated circuit is part of the 33903 series and provides a reliable interface between the vehicle's microcontroller and peripherals through its high-speed CAN transceiver, which complies with the ISO11898-2 and ISO11898-5 standards for high-speed communication.

Equipped with a 5V voltage regulator capable of delivering up to 70mA of output current, the MCZ33903C5EKR2 ensures a stable power supply for the microcontroller and other components in the system. The device also features a watchdog timer, which enhances system reliability by monitoring the microcontroller and resetting it in case of malfunction.

The SBC's low quiescent current makes it an energy-efficient choice for applications that require a battery-saving mode, such as automotive body electronics. Additionally, the MCZ33903C5EKR2 offers a wide operating temperature range, making it suitable for the harsh environments typically found in automotive applications.

For enhanced system diagnostics and protection, this SBC includes several fail-safe features such as loss of ground and power supply overvoltage detection, as well as a fail-safe operating mode. These features contribute to the product's compliance with stringent automotive safety standards.

The MCZ33903C5EKR2 is available in a compact 32-pin LQFP package, which allows for a small footprint on the ECU board and is suitable for space-constrained applications. The device also supports low-power modes, including a sleep mode with remote wake-up capability, further reducing the power consumption when the vehicle is not in operation.

Overall, the NXP MCZ33903C5EKR2 System Basis Chip is a robust, feature-rich solution for automotive designers looking to enhance the performance, reliability, and efficiency of their ECUs. Its integration of power management, communication, and diagnostic functions into a single chip makes it an excellent choice for a wide range of automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3021 $60.2294
33+ $3.5298 $116.4834
51+ $3.4195 $174.3945
70+ $3.3092 $231.6440
91+ $3.1989 $291.0999
121+ $2.8680 $347.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess