EN
  • EN
  • DE

CAT4004AHU2-GT3

Part No CAT4004AHU2-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 8-Pin UDFN EP T/R / IC LED DRIVER LIN DIM 20MA 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.4V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 1027720-CAT4004AHU2-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CAT4004
Introduction Date July 21, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CAT4004AHU2-GT3 CAD Model

Description

The CAT4004AHU2-GT3 is an advanced, high-efficiency LED driver from ON Semiconductor, designed to drive multiple strings of LEDs with constant current for uniform brightness. This LED driver is part of ON Semiconductor's comprehensive portfolio of energy-efficient power management devices, which are widely recognized for their reliability and performance.

Key Features

  • Output Current Regulation: The device provides a regulated current to up to four LED strings, ensuring consistent light output and enhancing the longevity of the LEDs.
  • Adjustable Brightness: With an external resistor, users can easily set the desired brightness level for their application, providing flexibility and control over the lighting environment.
  • Low Dropout Voltage: The CAT4004AHU2-GT3 operates with a low dropout voltage, which minimizes power loss and improves overall efficiency, making it ideal for battery-powered applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device and the LEDs from overheating, which can lead to premature failure.
  • Compact Package: The device is available in a small outline, no-lead package (TSOT-23), which is suitable for space-constrained applications.

Applications

The CAT4004AHU2-GT3 is versatile and can be used in a variety of applications where consistent and efficient LED driving is essential. Common applications include:

  • Portable and battery-powered devices
  • Backlighting for LCD displays
  • General LED lighting
  • Automotive interior lighting
  • Signage and decorative LED lighting

Technical Specifications

The CAT4004AHU2-GT3 operates over a wide input voltage range and provides a maximum output current of 100 mA per channel. It features a high switching frequency, which allows for the use of small external components, reducing the overall solution size. The device also supports PWM dimming, which offers additional control over the lighting effects and power consumption.

With its robust design and comprehensive feature set, the CAT4004AHU2-GT3 from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable LED lighting solutions.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8984 $53.9040
140+ $0.7371 $103.1940
215+ $0.7141 $153.5315
290+ $0.6911 $200.4190
375+ $0.6680 $250.5000
505+ $0.5989 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess