EN
  • EN
  • DE

PI3HDMI621FBEX

Part No PI3HDMI621FBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / HDMI Interface 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI621
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930427-PI3HDMI621FBEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI621FBEX CAD Model

Description

Introducing the PI3HDMI621FBEX from Diodes Incorporated

The PI3HDMI621FBEX is a cutting-edge HDMI 1.4 switch that offers an ideal solution for high-definition audio and video signal routing. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, the PI3HDMI621FBEX stands out with its impressive features designed to cater to the needs of modern multimedia applications.

Key Features

  • High-Performance Switching: This product supports HDMI 1.4 specifications, allowing for the seamless switching between three HDMI source devices to one display without compromising on the quality of audio or video.
  • Advanced Signal Integrity: Equipped with built-in pre-emphasis and equalization, the PI3HDMI621FBEX ensures optimal signal integrity over long cable runs, making it perfect for complex home theater setups or professional AV installations.
  • Wide Bandwidth: With a bandwidth of up to 3.4 Gbps per channel, this HDMI switch can easily handle 1080p Full HD as well as 4K x 2K video resolutions, ensuring compatibility with the latest multimedia content.
  • Audio Return Channel (ARC): The inclusion of ARC support allows the TV's audio to be sent back to an AV receiver or soundbar, simplifying the audio connectivity and reducing cable clutter.
  • Low Power Consumption: Designed to be energy-efficient, the PI3HDMI621FBEX minimizes power usage, which is crucial for battery-powered devices and eco-friendly operation.
  • Easy Integration: The compact size and surface-mount package of the PI3HDMI621FBEX facilitate easy integration into a wide range of electronic devices, from TVs and monitors to gaming consoles and streaming devices.

Applications

The versatility of the PI3HDMI621FBEX makes it suitable for a diverse array of applications, including:

  • Home Theater Systems
  • Professional Audio/Video Equipment
  • Multi-Media Docking Stations
  • Gaming Consoles
  • Video Conferencing Systems
  • Switching and Distribution Amplifiers

With its robust design, comprehensive feature set, and commitment to quality, the PI3HDMI621FBEX from Diodes Incorporated is an exceptional choice for anyone looking to enhance their digital multimedia experience. Whether for personal entertainment or professional use, this HDMI switch offers reliability, performance, and convenience to meet and exceed the requirements of today's high-definition audio and video applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess