EN
  • EN
  • DE

PI3HDMI521FBEX

Part No PI3HDMI521FBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP / HDMI Interface 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI521
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930426-PI3HDMI521FBEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI521FBEX CAD Model

Description

Introducing the PI3HDMI521FBEX from Diodes Incorporated

The PI3HDMI521FBEX is a high-performance, 5:1 Active Switch for HDMI/DVI signal switching, designed by the renowned semiconductor manufacturer, Diodes Incorporated. This innovative component is engineered to cater to the advanced requirements of modern multimedia applications, ensuring seamless and efficient switching between multiple HDMI sources.

Key Features

  • High Bandwidth: Supports data rates up to 3.4 Gbps per lane, enabling it to handle high-resolution video up to 1080p and WUXGA display modes.
  • Advanced Signal Integrity: Incorporates pre-emphasis and equalization to enhance signal quality over long cable runs, ensuring crystal-clear image and sound quality.
  • Compatibility: Fully compatible with HDMI 1.4 specifications and also supports DVI signals, providing a versatile solution for a wide range of devices and applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low power supply of 3.3V, reducing energy costs and heat generation.
  • ESD Protection: Integrated with electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes, enhancing the longevity of the device.

Applications

The PI3HDMI521FBEX is ideal for a variety of applications that require reliable and high-quality video signal switching. It's perfect for use in:

  • Home theater systems
  • Digital TVs and set-top boxes
  • Video game consoles
  • Professional AV systems
  • Computer monitors and graphics cards

Technical Specifications

The device boasts impressive technical specifications, including:

  • 5 HDMI/DVI inputs to 1 HDMI/DVI output
  • Support for Extended Display Identification Data (EDID)
  • Automatic input detection and switching
  • Deep Color support up to 36-bit
  • On-chip HDCP key storage

With its robust design, the PI3HDMI521FBEX stands out as a premium solution for high-definition signal routing. Its compact form factor and ease of integration make it a top choice for designers and manufacturers who demand the best in video switching technology. Whether you're creating a state-of-the-art home entertainment system or a professional-grade video setup, the PI3HDMI521FBEX by Diodes Incorporated is the switch you can rely on for performance and durability.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4005 $63.0225
105+ $1.1491 $120.6555
160+ $1.1132 $178.1120
215+ $1.0773 $231.6195
280+ $1.0415 $291.6200
375+ $0.9337 $350.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,193 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess