EN
  • EN
  • DE

PI3HDMI511AZLE

Part No PI3HDMI511AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (3x6)
Mounting Type Surface Mount
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889109-PI3HDMI511AZLE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI511AZLE CAD Model

Description

Diodes Incorporated PI3HDMI511AZLE - HDMI Interface IC

The PI3HDMI511AZLE from Diodes Incorporated is a cutting-edge HDMI interface integrated circuit (IC) designed to meet the high demands of modern multimedia applications. This versatile IC is an essential component for manufacturers and developers looking to incorporate reliable HDMI functionality into their products, such as high-definition televisions, gaming consoles, and home theater systems.

Key Features:

  • High-Definition Support: The PI3HDMI511AZLE is capable of handling high-definition video signals, ensuring compatibility with the latest video formats and resolutions.
  • Enhanced Audio Experience: With support for advanced audio formats, this IC delivers a rich audio experience that complements the high-quality video output.
  • Robust ESD Protection: Built-in electrostatic discharge (ESD) protection safeguards the IC against static damage, enhancing the longevity and reliability of the product.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3HDMI511AZLE ensures minimal power draw, which is crucial for battery-powered devices.
  • Compact Footprint: The small package size allows for integration into space-constrained designs without compromising performance.

Applications:

The PI3HDMI511AZLE is suitable for a wide range of applications, including:

  • High-Definition Televisions (HDTVs)
  • Gaming Consoles
  • Home Theater Systems
  • Video Projectors
  • Professional AV Equipment
  • Video Switches and Splitters

With its robust feature set and Diodes Incorporated's commitment to quality, the PI3HDMI511AZLE HDMI interface IC stands as a top choice for developers seeking to create products with superior video and audio performance. Its ability to support the latest HDMI standards ensures that devices using this IC are future-proof and ready for the next generation of multimedia content.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8265 $61.2240
37+ $3.1393 $116.1541
57+ $3.0411 $173.3427
79+ $2.9429 $232.4891
102+ $2.8459 $290.2818
136+ $2.5514 $346.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess