EN
  • EN
  • DE

PI3HDMI415ZDE

Part No PI3HDMI415ZDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Applications HDMI
Supply Voltage - Operating 3.3V
Case / Package 48-TQFN (7x7)
Mounting Surface Mount
Win Source Part Number 123565-PI3HDMI415ZDE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3HDMI415ZDE CAD Model

Description

Introducing the PI3HDMI415ZDE from Diodes Incorporated

The PI3HDMI415ZDE is a cutting-edge HDMI interface chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically tailored to enhance the audio-visual experience in a variety of digital entertainment and professional systems.

At the heart of the PI3HDMI415ZDE lies its ability to provide a high-performance, 1:4 TMDS (Transition-Minimized Differential Signaling) distribution switch function. This feature allows one HDMI source to be shared across multiple sinks, making it an ideal solution for applications such as video conferencing, digital signage, and home theater systems. With support for high-resolution video formats up to 1080p and 3D video, this chip ensures that users get a crisp, clear, and vibrant visual output.

Moreover, the PI3HDMI415ZDE is designed with the future in mind, offering support for data rates up to 3.4 Gbps per channel, which is more than sufficient for current high-definition content and positions the chip well for future advancements in video technology. The integration of advanced features such as deep color and x.v.Color™ enhances color depth and accuracy, providing a more immersive viewing experience.

One of the key advantages of the PI3HDMI415ZDE is its ease of use. The chip is fully compliant with HDMI 1.4 specifications, ensuring compatibility with a wide range of HDMI-enabled devices. Its plug-and-play functionality requires no software drivers, which simplifies the installation process and reduces setup time. Additionally, the device's low power consumption makes it an energy-efficient choice for eco-conscious consumers and businesses alike.

The PI3HDMI415ZDE is housed in a compact, lead-free, and RoHS-compliant package, which minimizes its footprint on PCBs and contributes to the overall reduction of electronic waste. With its robust design and built-in electrostatic discharge (ESD) protection, this chip is not only environmentally friendly but also resilient against the rigors of daily use.

In summary, the PI3HDMI415ZDE from Diodes Incorporated is a versatile, high-performance HDMI distribution chip that offers superior video quality, compatibility, and energy efficiency, making it an excellent choice for a wide range of multimedia applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess