EN
  • EN
  • DE

TZA1036HL/M1

Part No TZA1036HL/M1
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DVD/CD PLAYBACK 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Win Source Part Number 213614-TZA1036HL/M1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZA1036HL/M1 CAD Model

Description

Introducing the NXP TZA1036HL/M1

The NXP TZA1036HL/M1 is an advanced IC designed for high-definition multimedia interface (HDMI) applications. As part of NXP's renowned line of signal conditioning products, this chip is specifically tailored to enhance the performance and reliability of HDMI signal transmission across a wide range of electronic devices.

Key Features

  • High-Speed Performance: The TZA1036HL/M1 supports HDMI 1.4 specifications, enabling it to handle high-speed HDMI signals with ease. This ensures compatibility with a broad spectrum of multimedia devices and guarantees a future-proof solution for emerging HDMI standards.
  • Enhanced Signal Integrity: With its integrated signal conditioning capabilities, the device can boost signal quality over long cable runs, minimizing degradation and interference. This results in a clearer, more stable picture and sound quality for an optimal viewing experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the TZA1036HL/M1 operates with minimal power consumption, making it an ideal choice for portable and battery-powered devices where power management is critical.
  • Compact Design: The chip's small footprint allows for integration into space-constrained designs, providing high functionality without the need for additional space, which is particularly beneficial for slim and compact consumer electronics.

Applications

The TZA1036HL/M1 is versatile and can be used in a variety of applications, including:

  • Digital TVs and set-top boxes
  • Blu-ray players and gaming consoles
  • Audio/Video receivers
  • PCs and laptops
  • Commercial AV systems

Technical Specifications

Some of the technical specifications that make the TZA1036HL/M1 stand out include:

  • Support for HDMI 1.4 high-speed interface
  • Integrated equalizer for signal enhancement
  • Low-power operation mode
  • ESD protection on HDMI pins
  • Compact HLQFP48 package

Overall, the NXP TZA1036HL/M1 is a robust and reliable solution for any manufacturer looking to incorporate HDMI capabilities into their products with minimal hassle and maximum performance. Its combination of high-speed support, signal integrity, and low power consumption, all packed into a small form factor, makes it a top choice for designers and engineers alike.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess