Overview of PI3EQXDP1201ZBEX from Diodes Incorporated
The PI3EQXDP1201ZBEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This product is an ideal solution for applications requiring extended cable length, motherboard designs with high-density connectors, and systems with backplanes or other signal integrity challenging environments.
Key Features
- PCIe 3.0 Compliant: The device supports 8.0 GT/s data rates, ensuring compatibility with the PCIe 3.0 specification and backward compatibility with PCIe 1.1 and 2.0.
- Signal Enhancement: It provides programmable linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums.
- Low Power Consumption: This ReDriver is designed for power efficiency, which is critical for maintaining the thermal balance in system designs.
- Flexibility: The PI3EQXDP1201ZBEX offers adjustable settings via pin strap or I2C, giving designers the flexibility to tailor the device to specific application needs.
- Small Form Factor: The product comes in a small 42-contact TQFN package, which is ideal for space-constrained applications.
Applications
With its advanced features, the PI3EQXDP1201ZBEX is suited for a wide range of applications, including:
- Desktop and Laptop PCs
- Server Systems and Workstations
- High-Performance Computing
- Storage Systems
- Networking Equipment
- Consumer Electronics
Technical Specifications
The technical specifications of the PI3EQXDP1201ZBEX include:
- Supply Voltage: 3.3V ±10%
- Operating Temperature: 0°C to 70°C
- Package: 42-contact TQFN (3.5mm x 9mm x 0.75mm)
Overall, the PI3EQXDP1201ZBEX from Diodes Incorporated is a robust PCIe 3.0 signal ReDriver that can significantly enhance signal integrity and extend the reach of high-speed interconnects, making it a valuable component in a variety of high-performance digital systems.