EN
  • EN
  • DE

PI3EQX8904ZHE

Part No PI3EQX8904ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CHAN 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889102-PI3EQX8904ZHE
Ultra Librarian 3D Model Ultra Librarian PI3EQX8904ZHE CAD Model

Description

Introducing the PI3EQX8904ZHE from Diodes Incorporated

The PI3EQX8904ZHE is a cutting-edge signal conditioning ReDriver™ designed by Diodes Incorporated to enhance signal integrity for high-speed interfaces. This innovative product is tailored to meet the needs of the latest generation of computing and consumer electronics, ensuring that high-speed data transfer is both efficient and reliable.

With the ever-increasing demand for faster data transfer rates, the PI3EQX8904ZHE steps up as a critical component in the design of high-performance systems. It is specifically engineered to operate with the USB 3.1 Gen 1 protocol, supporting data rates up to 5Gbps. This makes it an ideal solution for applications such as external storage systems, desktop and laptop computers, docking stations, and other devices that require rapid data transfer capabilities.

One of the key features of the PI3EQX8904ZHE is its ability to compensate for signal loss across long PCB traces and cables. Its advanced equalization and signal conditioning capabilities enable it to restore signal integrity, which is essential for maintaining high throughput and error-free data transmission. This is particularly beneficial in complex designs where signals may degrade due to various factors such as crosstalk, inter-symbol interference, and electromagnetic interference.

The device is also highly flexible, with programmable equalization and output swing levels that can be tailored to match specific system requirements. This allows designers to optimize performance for their particular application, ensuring the best possible signal quality. Additionally, the PI3EQX8904ZHE is designed with low power consumption in mind, making it suitable for power-sensitive applications.

For ease of integration, the PI3EQX8904ZHE comes in a compact, space-saving package. It is also characterized by its ease of use, with minimal external components required for operation, which simplifies the design and reduces time to market for products incorporating this advanced ReDriver™.

In summary, the PI3EQX8904ZHE from Diodes Incorporated represents a significant advancement in signal conditioning technology, providing designers with a powerful tool to overcome the challenges associated with high-speed data transmission. Its combination of performance, flexibility, and power efficiency makes it an excellent choice for the latest generation of high-speed interfaces.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0106 $63.0318
7+ $17.2395 $120.6765
11+ $16.7001 $183.7011
15+ $16.1619 $242.4285
19+ $15.6237 $296.8503
25+ $14.0067 $350.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess