The XC61CN1902NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the supply voltage of electronic circuits and provide a reset signal to microcontrollers or other critical components when the voltage drops below a pre-defined threshold. This ensures the system operates reliably and prevents data corruption or unpredictable behavior caused by undervoltage conditions.
Applications
- Microcontroller Reset Circuits: Provides a clean and reliable reset signal to microcontrollers during power-up or brown-out conditions.
- Power Supply Monitoring: Continuously monitors the power supply voltage and triggers an alert or shutdown if the voltage falls outside of acceptable limits.
- Battery Management Systems: Protects batteries from deep discharge by disabling the load when the battery voltage is too low, extending battery life.
- Embedded Systems: Used in a wide range of embedded systems to ensure reliable operation in the face of voltage fluctuations.
- Industrial Automation: Protects sensitive electronic equipment in industrial environments from power supply issues.
Features
- Low Power Consumption: Designed for minimal current draw to maximize battery life in portable applications.
- High Accuracy Voltage Detection: Provides precise voltage monitoring for reliable and predictable system behavior.
- Small Package Size: Available in compact surface-mount packages to save valuable board space.
- Wide Operating Voltage Range: Can operate across a broad range of supply voltages for versatile use.
- Built-in Hysteresis: Prevents oscillations and false triggering around the threshold voltage.
- Open Drain Output: Offers flexibility when interfacing with various logic circuits and microcontrollers.
Benefits
- Prevents System Crashes: Protects against data corruption and unpredictable behavior caused by undervoltage conditions.
- Extends Battery Life: Low power consumption helps to maximize the operating time of battery-powered devices.
- Simplifies System Design: Integrated features reduce the need for external components and simplify circuit design.
- Improves System Reliability: Provides a robust and dependable voltage monitoring solution for critical applications.
- Reduces Design Complexity: The small package size and integrated features reduce the overall complexity of the design.
Additional Details
The XC61CN1902NR-G features a detection voltage of 1.9V. The "-G" suffix typically indicates that the device is RoHS compliant and lead-free. It commonly comes in a SOT-25 or similar small surface-mount package. The operating temperature range is typically -40°C to +85°C. Quiescent current is usually very low, typically in the microampere range. The output is an N-channel open drain. Datasheet information is vital for complete electrical specifications, timing diagrams, and application recommendations.