EN
  • EN
  • DE

PI3EQX7502AIZDEX

Part No PI3EQX7502AIZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 1
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 125mA
Case / Package 24-TQFN (4x4)
Win Source Part Number 209962-PI3EQX7502AIZDEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502AIZDEX CAD Model

Description

Product Overview: PI3EQX7502AIZDEX

The PI3EQX7502AIZDEX from Diodes Incorporated is a high-performance, PCIe 3.0 packet switch designed to meet the demands of modern computing and networking applications. This advanced switch is an ideal solution for expanding the number of PCIe slots in a system, enabling the connection of multiple devices while ensuring fast and reliable data transfer.

Key Features

  • Compliant with PCIe 3.0 Base Specification, ensuring compatibility with the latest PCIe standards.
  • Supports 8 GT/s, 5 GT/s, and 2.5 GT/s data rates, providing versatility for various performance requirements.
  • Integrated clock buffer reduces the need for additional components and simplifies design.
  • Low-power architecture, making it suitable for power-sensitive applications.
  • Automatic speed negotiation for seamless operation across different devices and data rates.
  • Hot-plug capability, allowing for easy expansion or swapping of PCIe devices without system downtime.
  • Advanced error reporting and handling for robust data integrity and system reliability.
  • Small form-factor package, enabling compact and space-efficient designs.

Applications

The PI3EQX7502AIZDEX is designed for a wide range of applications, including:

  • Data centers and servers, where it can be used to increase the number of available PCIe slots for additional networking and storage devices.
  • Workstations and high-performance PCs, providing additional PCIe connectivity for graphics cards, NVMe SSDs, and other high-speed peripherals.
  • Embedded systems, where the switch can be used to interface with multiple PCIe devices within a compact footprint.
  • Telecommunications equipment, benefiting from the switch's high-speed data transfer capabilities and reliability features.

Product Specifications

The PI3EQX7502AIZDEX is packaged in a 100-pin TQFN (ZD) package and operates over the industrial temperature range. Its advanced features and compliance with PCIe 3.0 specifications make it a cutting-edge solution for expanding PCIe connectivity in a variety of high-performance computing environments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2091 $54.4095
105+ $0.9921 $104.1705
160+ $0.9611 $153.7760
220+ $0.9301 $204.6220
280+ $0.8991 $251.7480
375+ $0.8061 $302.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,863 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess