EN
  • EN
  • DE

AT25040AY1-10YI-1.8

Part No AT25040AY1-10YI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 20MHZ 8MAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MAP (3x4.9)
Win Source Part Number 1018925-AT25040AY1-10YI-1.8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25040AY1-10YI-1.8 CAD Model

Description

Microchip Technology AT25040AY1-10YI-1.8 EEPROM

The AT25040AY1-10YI-1.8 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit from Microchip Technology, designed for reliable data storage and retrieval in a wide range of applications. This device offers a 4-Kbit (512 x 8) memory capacity, which is ideal for applications where small amounts of data need to be stored and accessed efficiently.

This EEPROM operates with a supply voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated devices. The AT25040AY1-10YI-1.8 features a maximum clock frequency of 10 MHz, which allows for fast data transfer rates, and is optimized for use in industrial-grade applications with an extended temperature range of -40°C to +85°C.

One of the key features of this EEPROM is its SPI (Serial Peripheral Interface) compatibility, which provides a simple communication interface with microcontrollers. The 8-pin SOIC (Small Outline Integrated Circuit) package ensures a compact footprint on the PCB (Printed Circuit Board), making it an excellent choice for space-constrained applications.

The AT25040AY1-10YI-1.8 also includes write protection mechanisms to prevent unintended data alteration. The device's write cycle time is 5 ms (typical), allowing for quick updates to stored data. Additionally, the EEPROM supports both byte and page write operations, giving developers flexibility in how they structure data writes.

Microchip Technology is known for its commitment to quality and reliability, and the AT25040AY1-10YI-1.8 is no exception. It is designed with durability in mind, capable of withstanding harsh environments and maintaining data integrity over time. With over one million write/erase cycles and a data retention period of over 100 years, this EEPROM is a reliable choice for mission-critical and long-term applications.

Overall, the AT25040AY1-10YI-1.8 EEPROM from Microchip Technology is a versatile and dependable component, perfect for a wide array of applications, including but not limited to, automotive systems, industrial automation, consumer electronics, and IoT (Internet of Things) devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess