EN
  • EN
  • DE

SI5406DC-T1-GE3-S

Part No SI5406DC-T1-GE3-S
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190038-SI5406DC-T1-GE3-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI5406DC-T1-GE3-S CAD Model

Description

The SI5406DC-T1-GE3-S is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for use in various load switching and power management applications, especially where space efficiency is paramount.

Applications:

  • Load Switching: Efficiently switches power to various loads in portable devices, extending battery life.
  • Power Management: Used in DC-DC converters and power regulation circuits in devices like smartphones and tablets.
  • Battery Management Systems (BMS): Suitable for battery charging and discharging control in portable electronics.
  • Power Distribution: Enables efficient power distribution in space-constrained applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss, resulting in improved efficiency and reduced heat generation.
  • Low Gate Threshold Voltage (VGS(th)): Simplifies gate drive requirements, allowing direct logic-level driving.
  • Small Footprint: Housed in a compact PowerPAK SC-70 package for high-density circuit board designs.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance and power density.
  • Halogen-Free / RoHS Compliant: Meets environmental standards, ensuring safe and responsible usage.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, improving battery life in portable devices.
  • Simplified Circuit Design: Low VGS(th) allows direct interfacing with low-voltage logic circuits, reducing component count.
  • Space Savings: Compact PowerPAK SC-70 package enables higher circuit density on PCBs.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on) contributes to overall system reliability.
  • Environmentally Friendly: Halogen-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The SI5406DC-T1-GE3-S is typically supplied in tape and reel packaging (T1) for automated assembly. The 'GE3' suffix indicates compliance with RoHS (Restriction of Hazardous Substances) standards, and the 'S' suffix may denote a specific packing option or manufacturing location. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) is a crucial parameter that varies with VGS and temperature, influencing the device's power dissipation capabilities. Refer to the Vishay datasheet for the SI5406DC-T1-GE3-S to obtain precise specifications and application guidelines.

Optimal thermal performance is achieved by designing PCB layouts that effectively dissipate heat from the PowerPAK SC-70 package. Careful consideration should be given to the absolute maximum ratings to ensure reliable operation and prevent device damage.

You May Also Be Interested in

Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess