EN
  • EN
  • DE

PI3EQX10612ZLCEX

Part No PI3EQX10612ZLCEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX W-QFN3060-40 / Buffer, ReDriver 2 Channel 10Gbps 40-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 10Gbps
Number of Channels 2
Signal Conditioning Input Equalization
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Base Product Number PI3EQX10612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3EQX10612ZLCEXDITR,PI3EQX10612ZLCEXDIDKR,PI3EQX10612ZLCEXDI,PI3EQX10612ZLCEXDICT,PI3EQX10612ZLCEXDI-ND
Standard Package 3,500
Win Source Part Number 1084753-PI3EQX10612ZLCEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX10612ZLCEX CAD Model

Description

Diodes Incorporated PI3EQX10612ZLCEX

The PI3EQX10612ZLCEX is a cutting-edge signal conditioning and switching solution designed by Diodes Incorporated for high-speed data interfaces. This product is a testament to Diodes Incorporated's commitment to providing innovative technology that enhances performance and reliability in digital communication applications.

At the heart of the PI3EQX10612ZLCEX lies a versatile, multi-lane signal re-driver with support for the latest high-speed data protocols, including USB 3.1 Gen 2, with data rates up to 10 Gbps. This makes it an ideal choice for applications requiring high bandwidth and superior signal integrity, such as external storage devices, high-definition video streaming, and high-speed data hubs.

The device features advanced signal conditioning capabilities that optimize signal quality by reducing jitter and compensating for channel losses, ensuring data is transmitted with clarity and precision. This is particularly critical in environments with long PCB traces or cables where signal degradation is a concern. The PI3EQX10612ZLCEX is equipped with programmable equalization, swing, and flat gain settings that can be finely tuned to match specific channel conditions, providing design flexibility and ease of integration.

Moreover, the PI3EQX10612ZLCEX is designed with power efficiency in mind. It incorporates low-power modes to reduce power consumption when the device is in idle or standby states, contributing to energy savings and extending the battery life of portable devices.

Encased in a compact, lead-free package, the PI3EQX10612ZLCEX is not only environmentally friendly but also space-efficient, making it an excellent choice for sleek, modern electronic devices where board space is at a premium. It is also designed for easy implementation, featuring an I2C interface for control and diagnostics, which simplifies the task of system monitoring and management.

In summary, the PI3EQX10612ZLCEX from Diodes Incorporated is a powerful and adaptable solution for high-speed data transfer applications. Its advanced signal conditioning, programmability, power efficiency, and compact design make it a top choice for engineers and designers looking to enhance their systems with robust and reliable data connectivity.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8937 $52.0866
43+ $2.3744 $102.0992
66+ $2.3002 $151.8132
90+ $2.2260 $200.3400
117+ $2.1518 $251.7606
156+ $1.9292 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess