EN
  • EN
  • DE

PI3EQX1004B1ZHEX

Part No PI3EQX1004B1ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX V-QFN3590-42
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Operating Temperature Range 125°C (TJ)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3EQX1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3EQX1004B1ZHEXDIDKR, PI3EQX1004B1ZHEXDICT, PI3EQX1004B1ZHEXDITR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930404-PI3EQX1004B1ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1004B1ZHEX CAD Model

Description

The PI3EQX1004B1ZHEX from Diodes Incorporated is a high-performance, PCIe 3.0 (8.0 Gbps) ReDriver with 4 differential channels. Designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, this ReDriver ensures data integrity over long or noisy channels. Its primary application is in motherboard designs, where signal integrity can become compromised by physical channel limitations.

This advanced signal conditioning device supports four 100 Ω Differential CML data I/O’s and offers programmable linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums by reducing inter-symbol interference. The PI3EQX1004B1ZHEX is suitable for applications in desktops, workstations, servers, add-in cards, and high-performance computing, where maintaining signal integrity is crucial for system reliability and performance.

Key features of the PI3EQX1004B1ZHEX include:

  • Compliance with PCIe 3.0 Base Specification: Ensures compatibility with the latest PCIe standards for seamless integration into modern designs.
  • Automatic Equalization: Adaptive receive equalization automatically adjusts to the optimal level to minimize data loss and errors.
  • Programmable Settings: Offers flexibility in optimizing settings for specific channel characteristics, with the ability to fine-tune equalization, flat gain, and output swing levels.
  • Low Power Consumption: Designed for energy-efficient operation, which is critical in today’s eco-conscious market.
  • Small Form Factor: Available in a compact, 42-contact TQFN package, it is ideal for space-constrained applications.

The device also features an I2C Slave interface for extensive programmability of the equalization, output swing, and flat gain parameters. Additionally, it includes an integrated eye monitor for signal integrity analysis, which can be a valuable tool for system diagnostics and troubleshooting.

The PI3EQX1004B1ZHEX by Diodes Incorporated is a robust solution for maintaining signal integrity in high-speed communication channels, making it an essential component for enhancing the performance and reliability of your high-speed digital applications.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1134 $51.1340
24+ $4.1957 $100.6968
37+ $4.0645 $150.3865
51+ $3.9334 $200.6034
66+ $3.8023 $250.9518
89+ $3.4090 $303.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess