EN
  • EN
  • DE
  • IT

55A6213-16-9-9CS2275

Part No 55A6213-16-9-9CS2275
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cable 16AWG Cross-Linked Modified ETFE Tin Plated Copper 600V White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042245-55A6213-16-9-9CS2275
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 55A6213-16-9-9CS2275 CAD Model

Description

The 55A6213-16-9-9CS2275 is a fiber optic cable manufactured by TE Connectivity. This cable is designed for high-speed data transmission in various communication and networking applications. It is engineered to provide reliable performance and durability in harsh environments.

Applications:

  • Telecommunications networks
  • Data centers
  • Industrial automation
  • Military and aerospace systems
  • Medical equipment

Features:

  • High Bandwidth: Supports high-speed data transmission.
  • Low Signal Loss: Minimizes signal degradation over long distances.
  • EMI Immunity: Resistant to electromagnetic interference.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Small Size and Lightweight: Easy to install and handle.

Benefits:

  • Improved Data Transmission: Enables faster and more reliable communication.
  • Extended Transmission Distance: Allows for long-distance data transfer without signal loss.
  • Reduced Interference: Ensures clear and stable signal quality in noisy environments.
  • Long Service Life: Provides durable and reliable performance over time.
  • Easy Installation: Simplifies the deployment and maintenance process.

Technical Specifications:

The 55A6213-16-9-9CS2275 fiber optic cable typically features a single-mode or multi-mode fiber core, depending on the specific application requirements. The cable diameter and construction materials are selected for optimal mechanical strength and environmental resistance. Specific specifications, such as attenuation, bandwidth, and connector types, vary based on the specific product configuration. Consult the product datasheet for detailed technical information. It features robust connectors for reliable signal transfer.

This fiber optic cable is an integral component in enabling high-speed data communication across a range of industries. The design prioritizes data integrity and minimizes external signal interference for stable performance even in demanding operating conditions.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=100M
Lowest to $3.1936
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess