EN
  • EN
  • DE

PI3DPX1207Q3ZHEX

Part No PI3DPX1207Q3ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description ACTIVE DISPLAY,V-QFN3590-42,T&R,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203945-PI3DPX1207Q3ZHEX
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Interface- Signal Buffers, Repeaters, Splitters
Packaging Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Buffer, ReDriver
Applications DisplayPort
Output DisplayPort
Input DisplayPort
Signal Conditioning Input Equalization
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PI3DPX1207Q3ZHEX CAD Model

Description

Introducing the PI3DPX1207Q3ZHEX from Diodes Incorporated

The PI3DPX1207Q3ZHEX is a cutting-edge, high-performance ReDriver designed by Diodes Incorporated to meet the demanding requirements of modern high-speed signal applications. This versatile solution is specifically engineered to enhance signal quality across various high-speed interfaces, making it an ideal choice for system designers looking to optimize the performance and reliability of their data communication systems.

Key Features and Benefits

  • Signal Integrity: The PI3DPX1207Q3ZHEX is equipped with advanced signal conditioning capabilities. It can significantly improve signal quality by reducing jitter and compensating for signal loss, ensuring data integrity over longer distances and through connectors.
  • High-Speed Performance: With support for data rates up to 10 Gbps, this ReDriver is perfect for applications requiring fast data transfer, such as USB 3.2, SATA, and PCI Express.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • Adjustable Equalization: The PI3DPX1207Q3ZHEX offers programmable equalization levels, allowing optimization for various cable lengths and signal conditions.
  • Flexible Application: Its small form factor and minimal external components requirement make it easy to integrate into a wide range of applications including desktops, laptops, servers, and docking stations.

Product Specifications

The PI3DPX1207Q3ZHEX comes in a compact QFN package, which is not only space-saving but also offers excellent thermal performance. It operates over a wide temperature range, ensuring reliability and stability in diverse operating environments. Furthermore, the device is compliant with major industry standards, ensuring interoperability with a wide range of high-speed serial interfaces.

Applications

This ReDriver is particularly well-suited for enhancing signal quality in applications such as:

  • High-speed data storage and retrieval systems
  • Advanced computing platforms requiring high data throughput
  • Consumer electronics that demand robust data signal integrity
  • Networking equipment and telecommunications infrastructure

With the PI3DPX1207Q3ZHEX, Diodes Incorporated continues to demonstrate its commitment to providing high-quality, reliable solutions that address the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5560 $50.1160
27+ $3.7383 $100.9341
42+ $3.6215 $152.1030
58+ $3.5046 $203.2668
74+ $3.3878 $250.6972
99+ $3.0374 $300.7026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess