EN
  • EN
  • DE

PI3DBS16412ZHEX

Part No PI3DBS16412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN3590-42
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features PCIe 4.0, USB Switch IC Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3DBS16412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DBS16412ZHEXDICT, PI3DBS16412ZHEXDIDKR, PI3DBS16412ZHEXDITR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930402-PI3DBS16412ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16412ZHEX CAD Model

Description

The PI3DBS16412ZHEX is a state-of-the-art high-speed differential switch from Diodes Incorporated, designed for applications that require the routing of high-speed differential signals. This product is a part of the advanced signal integrity solutions offered by Diodes Incorporated, targeting the latest market needs for high-performance data transmission.

Featuring four differential channels, the PI3DBS16412ZHEX is capable of multiplexing signals from two inputs to one output, making it an ideal choice for applications where space is at a premium and signal integrity is crucial. The switch is designed to support data rates of up to 20 Gbps, ensuring compatibility with high-speed interfaces such as PCI Express Gen 4, USB 3.2, and Thunderbolt 3.

One of the key attributes of the PI3DBS16412ZHEX is its low insertion loss and crosstalk, which are critical parameters for maintaining signal fidelity in high-speed data paths. Moreover, the device offers excellent power efficiency, a feature that is increasingly important in modern electronic designs where power consumption is a critical concern.

The PI3DBS16412ZHEX is housed in a compact 42-contact TQFN (Thin Quad Flat No-lead) package, measuring just 3.5mm x 9mm. This small footprint allows for its use in space-constrained applications while still providing the performance required for high-speed signal switching.

For ease of design and implementation, the PI3DBS16412ZHEX is fully compatible with industry-standard signal integrity simulation tools. Engineers can model and simulate the performance of their signal paths with the switch incorporated, ensuring that the design meets the required specifications before moving to hardware prototyping.

In summary, the PI3DBS16412ZHEX from Diodes Incorporated is a versatile and high-performance differential switch designed to meet the demands of the latest high-speed digital interfaces. With its robust design, low power consumption, and compact packaging, it is well-suited for a variety of applications in computing, networking, and consumer electronics.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7754 $52.7326
44+ $2.2773 $100.2012
68+ $2.2061 $150.0148
94+ $2.1350 $200.6900
122+ $2.0638 $251.7836
163+ $1.8503 $301.5989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,799 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess