EN
  • EN
  • DE

PI3DBS12412AZLE

Part No PI3DBS12412AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:4 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-TQFN (3x6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930393-PI3DBS12412AZLE
Ultra Librarian 3D Model Ultra Librarian PI3DBS12412AZLE CAD Model

Description

Introducing the PI3DBS12412AZLE from Diodes Incorporated

The PI3DBS12412AZLE is a high-performance, PCIe Gen3 signal switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This switch is specifically engineered to meet the demands of high-speed serial link applications, making it an ideal component for a variety of data communication equipment.

Key Features

  • High-Speed Performance: The PI3DBS12412AZLE supports data rates up to 8.0 Gbps, ensuring compatibility with PCIe Gen3 standards and offering seamless integration with the latest high-speed interfaces.
  • Low Insertion Loss: With a low insertion loss, this switch maintains signal integrity across connections, reducing the risk of data errors and improving overall system reliability.
  • Wide Bandwidth: The device features a wide bandwidth that accommodates the high-frequency signals required by modern digital communication protocols.
  • Advanced Signal Conditioning: Integrated signal conditioning features, such as equalization and pre-emphasis, enhance signal quality and extend the reach of high-speed signals over longer distances.

Applications

  • Data center and enterprise storage systems
  • High-performance computing and servers
  • Networking equipment, including routers and switches
  • Consumer electronics with high-speed data interfaces

Diodes Incorporated's PI3DBS12412AZLE is manufactured using the latest semiconductor processes, ensuring high reliability and performance. The switch is packaged in a compact, space-saving 20-pin TQFN footprint, making it suitable for use in dense PCB layouts where space is at a premium.

This advanced switch is designed to provide a seamless and efficient solution for routing high-speed differential signals. Whether you are designing a new system or upgrading an existing platform, the PI3DBS12412AZLE is an excellent choice for ensuring that your products meet the high-speed data transmission requirements of today's technology landscape.

For more information on the PI3DBS12412AZLE, including detailed specifications, application notes, and ordering information, visit the Diodes Incorporated website or contact their sales team directly.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7571 $52.3281
26+ $3.9033 $101.4858
40+ $3.7813 $151.2520
55+ $3.6593 $201.2615
71+ $3.5374 $251.1554
95+ $3.1714 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess