EN
  • EN
  • DE

PI3CH1012QEX

Part No PI3CH1012QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 8 OHM 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features - Switch IC 10 Channel 24-QSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name PI3CH1012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889080-PI3CH1012QEX
Ultra Librarian 3D Model Ultra Librarian PI3CH1012QEX CAD Model

Description

Diodes Incorporated PI3CH1012QEX High-Speed Switch

The PI3CH1012QEX is a cutting-edge, high-speed switch designed by Diodes Incorporated, crafted to meet the needs of modern digital applications. This switch is part of the PI3CH series, renowned for its performance in routing high-speed signals with minimal signal degradation.

Key Features

  • High Bandwidth: With a wide bandwidth, the PI3CH1012QEX ensures that high-speed signals are transmitted with fidelity, making it ideal for applications that require quick data transfer and minimal latency.
  • Low Crosstalk: Crosstalk is minimized, which is crucial for maintaining signal integrity, especially in environments where multiple signals are being switched simultaneously.
  • Low On-Resistance: The switch boasts a low on-resistance, which reduces power loss and helps maintain signal amplitude, thus providing a more efficient signal routing solution.
  • Bi-Directional Operation: This feature allows the switch to route signals in both directions, offering greater flexibility in signal management and circuit design.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range, making it suitable for industrial and automotive applications where conditions can be harsh.

Applications

The PI3CH1012QEX is versatile and can be used in various applications, including:

  • High-speed data transfer systems
  • Signal routing in networking equipment
  • Video signal switching
  • Server and storage systems
  • Telecommunications infrastructure

Package and Quality Assurance

The PI3CH1012QEX is available in a compact QFN package, which is designed for space-saving on PCBs without compromising performance. Diodes Incorporated ensures that this product meets stringent quality standards, providing reliability and consistency that designers and engineers can trust for their critical applications.

With its combination of high-speed performance, signal integrity, and design flexibility, the PI3CH1012QEX from Diodes Incorporated is an excellent choice for designers looking to optimize their digital systems for both speed and efficiency.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2219 $66.6570
65+ $1.8232 $118.5080
100+ $1.7661 $176.6100
140+ $1.7092 $239.2880
175+ $1.6523 $289.1525
235+ $1.4813 $348.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess