EN
  • EN
  • DE

PI2USB4122ZHEX

Part No PI2USB4122ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX USB DUAL 4:1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC 2 Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI2USB4122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889070-PI2USB4122ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2USB4122ZHEX CAD Model

Description

Introducing the PI2USB4122ZHEX USB Switch from Diodes Incorporated

The PI2USB4122ZHEX is a cutting-edge USB switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is specifically crafted to cater to the needs of modern USB applications that require switching between USB 3.2 Gen 1 signals and high-speed or SuperSpeed data lines.

Key Features and Benefits

  • High-Speed Performance: The PI2USB4122ZHEX supports USB 3.2 Gen 1 data rates up to 5 Gbps, ensuring fast and efficient data transfer for a variety of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this switch operates with a minimal power requirement, making it ideal for portable and battery-powered devices.
  • Superior Signal Integrity: The switch maintains excellent signal integrity, which is crucial for high-speed data transmission, minimizing signal degradation over longer distances.
  • Ease of Integration: The compact package design allows for easy integration into existing and new designs, saving space on the PCB and reducing overall design complexity.
  • Enhanced Durability: Diodes Incorporated has built the PI2USB4122ZHEX to last, with robust ESD protection that safeguards the device from electrostatic discharges, enhancing its durability and lifespan.

Applications

The versatility of the PI2USB4122ZHEX makes it suitable for a wide array of applications. It is the perfect choice for:

  • Smartphones and tablets
  • Laptops and desktop computers
  • USB hubs and docking stations
  • Consumer electronics such as digital cameras and media players
  • Industrial controls and automotive infotainment systems

Technical Specifications

With a bidirectional configuration, the PI2USB4122ZHEX supports multiplexing and demultiplexing of differential signals. It comes in a space-saving 20-pin TQFN (3x4) package that is RoHS compliant. The operating temperature range of -40°C to +85°C ensures reliability across various environments.

In conclusion, the PI2USB4122ZHEX from Diodes Incorporated is an exceptional USB switch that offers high-speed performance, low power consumption, and superior signal integrity. Its small footprint and robust design make it an excellent choice for designers looking to enhance their USB applications.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1266 $59.4054
46+ $2.5655 $118.0130
70+ $2.4853 $173.9710
97+ $2.4052 $233.3044
125+ $2.3249 $290.6125
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess