EN
  • EN
  • DE

PI2PCIE412-DZHEX

Part No PI2PCIE412-DZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 8:16 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications PCIe
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 2 V
-3db Bandwidth 1.4GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 274260-PI2PCIE412-DZHEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI2PCIE412-DZHEX CAD Model

Description

Introducing the PI2PCIE412-DZHEX from Diodes Incorporated

Diodes Incorporated presents the PI2PCIE412-DZHEX, a state-of-the-art PCIe packet switch designed to meet the high-performance demands of modern computing and networking applications. This advanced switch is an ideal solution for expanding the number of PCIe ports in systems, offering designers flexibility and efficiency in their system designs.

Key Features

  • High-Performance PCIe Switching: The PI2PCIE412-DZHEX provides seamless and fast switching between PCIe interfaces, ensuring high data throughput and minimal latency for connected devices.
  • Multiple Configurations: This versatile switch can be configured in various modes, allowing for customization to specific application requirements, including x1, x2, and x4 lane configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2PCIE412-DZHEX minimizes power usage, making it suitable for energy-sensitive applications.
  • Advanced Error Handling: The device incorporates sophisticated error handling mechanisms to provide robust data integrity and reliable operation.
  • Compact Footprint: Its small form factor ensures that it can be easily integrated into a wide range of system designs without significantly impacting the overall size of the end product.

Applications

The PI2PCIE412-DZHEX is highly suited for applications that require additional PCIe lanes or need to switch between PCIe devices. These applications include, but are not limited to:

  • Data Centers and Servers
  • High-Performance Computing
  • Embedded Systems
  • Networking Equipment
  • Storage Devices
  • Consumer Electronics

Technical Specifications

The PI2PCIE412-DZHEX supports a wide range of data rates, making it compatible with PCIe 2.0 specifications. The product comes in a compact package, ensuring ease of integration into various platforms without compromising on performance.

Quality and Reliability

As with all Diodes Incorporated products, the PI2PCIE412-DZHEX is manufactured with the highest quality standards. Customers can expect reliable performance and longevity, backed by Diodes Incorporated's commitment to excellence.

For engineers and system designers looking to enhance their products with reliable and efficient PCIe switching capabilities, the PI2PCIE412-DZHEX from Diodes Incorporated offers a compelling solution.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8688 $65.4080
80+ $1.5338 $122.7040
120+ $1.4853 $178.2360
165+ $1.4380 $237.2700
210+ $1.3895 $291.7950
280+ $1.2462 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess