EN
  • EN
  • DE

PI2PCIE2412ZHEX

Part No PI2PCIE2412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 8:16 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 1.8 V
-3db Bandwidth 4.1GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 209957-PI2PCIE2412ZHEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2412ZHEX CAD Model

Description

The PI2PCIE2412ZHEX is a cutting-edge PCIe packet switch designed by Diodes Incorporated, tailored to meet the high-performance requirements of modern computing and networking applications. This versatile switch provides an efficient solution for expanding the number of PCIe ports in a system, enabling the connection of multiple devices while maintaining a high data transfer rate and reducing signal integrity issues.

Key Features

  • PCIe Gen2 Support: The PI2PCIE2412ZHEX is compatible with PCI Express Base Specification Revision 2.1, ensuring high-speed connectivity and backward compatibility with previous generations.
  • Port Configuration: It features a 24-lane, 12-port configurable design that allows for flexible implementation in various system architectures, catering to a wide range of application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption profile, making it suitable for power-sensitive applications.
  • Advanced Error Handling: The switch includes advanced error reporting and handling capabilities, ensuring reliable data transmission and system stability.
  • Quality of Service (QoS): Integrated QoS features enable traffic prioritization, ensuring that critical data streams are handled with the appropriate level of urgency.

Applications

The versatility of the PI2PCIE2412ZHEX makes it ideal for a wide range of applications, including:

  • Data Center Servers
  • High-Performance Computing
  • Networking Equipment
  • Embedded Systems
  • Storage Systems
  • Consumer Electronics

Technical Specifications

The PI2PCIE2412ZHEX boasts a robust set of technical specifications that highlight its performance capabilities:

  • PCIe 2.1 compliant
  • 24 lanes and 12 ports for flexible configurations
  • Support for x1, x2, x4, x8, and x16 lane widths
  • Integrated Hot-Plug support
  • Non-transparent port support for peer-to-peer communication

With its comprehensive feature set and robust design, the PI2PCIE2412ZHEX from Diodes Incorporated is an excellent choice for system designers looking to enhance the performance and expandability of their PCIe-based systems.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7481 $50.6949
62+ $1.6375 $101.5250
95+ $1.5822 $150.3090
136+ $1.4715 $200.1240
177+ $1.4162 $250.6674
221+ $1.3609 $300.7589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess