EN
  • EN
  • DE

PI2EQX6874ZFEX

Part No PI2EQX6874ZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS2/SATA/XAUI 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SAS2, SATA, XAUI
Input CML
Output CML
Data Rate (Max) 6.5Gbps
Number of Channels 4
Delay Time 750ps
Supply Voltage - Operating 1.2V
Operating Supply Current 800mA
Temperature Range - Operating 0°C to 70°C
Case / Package 56-TQFN (11x5)
Win Source Part Number 042124-PI2EQX6874ZFEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2EQX6874ZFEX CAD Model

Description

The PI2EQX6874ZFEX is a high-performance, PCIe Gen3 packet switch from Diodes Incorporated, designed to meet the increasing demands for higher data transfer rates and greater bandwidth in a wide array of computing and communications applications. This advanced switch is an ideal solution for expanding the number of PCIe slots in a system, enabling the connection of multiple devices without compromising on speed or performance.

Key Features

  • PCIe Gen3 Compliance: Supports 8 GT/s transfer rate per lane, offering fast and reliable connectivity that is compatible with the latest generation of PCIe devices.
  • Multiple Ports: Equipped with multiple downstream ports, this switch facilitates the connection of several devices, making it highly versatile for system expansion.
  • Low Latency: Engineered to provide low-latency switching, the PI2EQX6874ZFEX ensures minimal delay in data transmission, which is crucial for high-performance computing tasks.
  • Energy Efficiency: Features advanced power management capabilities that help reduce power consumption, contributing to energy-efficient system designs.
  • High Reliability: Built with Diodes Incorporated's commitment to quality, this switch promises high reliability and a long operational lifespan.

Applications

The PI2EQX6874ZFEX is suited for a variety of applications, including:

  • Data Centers and Servers
  • High-Performance Computing
  • Networking and Communications Equipment
  • Storage Systems
  • Embedded Systems

Technical Specifications

The technical specifications for the PI2EQX6874ZFEX include:

  • PCI Express Base Specification Rev 3.0
  • Multiple downstream ports for flexible connectivity
  • Integrated clock buffer to reduce additional components
  • Support for advanced error reporting
  • Hot-plug and surprise-plug support for ease of maintenance

Overall, the PI2EQX6874ZFEX from Diodes Incorporated stands out as a robust and efficient PCIe Gen3 packet switch, offering a blend of performance, versatility, and reliability for today's high-speed data environments.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9827 $63.8616
18+ $6.5499 $117.8982
28+ $6.3453 $177.6684
38+ $6.1406 $233.3428
49+ $5.9359 $290.8591
66+ $5.3218 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,144 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess