EN
  • EN
  • DE

PI3USB14ZHE

Part No PI3USB14ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 4X1 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB
Number of Channels 2
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 815MHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TQFN-EP (3.5x4.5)
Win Source Part Number 1087929-PI3USB14ZHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB14ZHE CAD Model

Description

Diodes Incorporated PI3USB14ZHE USB 2.0 Switch

The PI3USB14ZHE is a high-performance, 4-channel USB 2.0 switch with a bandwidth of 480Mbps, designed by Diodes Incorporated. It is ideal for applications requiring switching between multiple USB sources or for multiplexing USB 2.0 signals. This versatile component is a crucial element in modern electronics where USB connectivity and data transfer are essential.

Constructed with the latest technology, the PI3USB14ZHE offers low on-resistance and low capacitance, ensuring minimal signal degradation and superior signal integrity. This makes it an excellent choice for high-speed USB applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics that require reliable USB switching capabilities.

The device features two differential 4-to-1 multiplexer/demultiplexer switches, which allows it to route high-speed data signals with precision. It is also bidirectional, which means that it can switch signals from the host to the device or vice versa, providing greater flexibility in USB signal routing. The PI3USB14ZHE supports both high-speed (480Mbps) and full-speed (12Mbps) data rates, making it compatible with a wide range of USB devices.

Additionally, the PI3USB14ZHE is designed with power conservation in mind. Its low-power consumption makes it suitable for battery-powered devices, where power efficiency is critical. The switch is also equipped with an enable pin that allows the device to enter a high-impedance state, further reducing power consumption when not in active use.

For ease of integration into existing designs, the PI3USB14ZHE is available in a compact, space-saving package. It is also fully compliant with the USB 2.0 standard, ensuring compatibility with current USB specifications and interoperability with USB-enabled devices.

Overall, the PI3USB14ZHE from Diodes Incorporated is a reliable and efficient solution for USB 2.0 signal switching. Its high performance, coupled with its low power consumption and compact design, makes it a valuable component for a wide range of electronic devices that require flexible and efficient USB connectivity.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess