EN
  • EN
  • DE

PI2EQX6804-ANJE

Part No PI2EQX6804-ANJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 8CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 6.5Gbps
Number of Channels 8
Signal Conditioning Input Equalization
Supply Voltage - Operating 1.2V
Case / Package 100-LBGA (11x11)
Win Source Part Number 061502-PI2EQX6804-ANJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2EQX6804-ANJE CAD Model

Description

The PI2EQX6804-ANJE from Diodes Incorporated is a state-of-the-art, high-performance, 4-channel USB 3.2 Gen 1 signal ReDriver designed to enhance signal quality by performing equalization on deteriorated input signal, followed by transmit de-emphasis, thus maximizing system performance and increasing reliability for systems. This makes it an ideal solution for applications that demand high-speed data transmission and require signal conditioning, such as desktop and laptop computers, servers, networking equipment, and consumer electronics.

This ReDriver is specifically tailored for systems where signal integrity may be compromised due to long PCB traces or cables. It supports a data rate of up to 5Gbps per channel, providing a robust interface for high-speed data transfer. Its low power consumption and small form factor package make it well-suited for compact devices where space and power are at a premium.

Key features of the PI2EQX6804-ANJE include:

  • 4 differential channels supporting USB 3.2 Gen 1 standard
  • Automatic receiver equalization to compensate for inter-symbol interference (ISI)
  • Programmable transmit de-emphasis to optimize signal integrity over various physical mediums
  • Low-power operation with an option for low-power standby mode
  • Support for I2C interface for device configuration
  • Integrated termination resistors for impedance matching
  • Hot-plug capable, allowing for easy integration and maintenance
  • Advanced packaging technology for reduced footprint and minimal signal interference

The PI2EQX6804-ANJE is packaged in a space-saving 42-contact TQFN (6x6mm) package, providing a compact solution for implementing USB 3.2 Gen 1 interfaces in a variety of electronic devices. With its ability to enhance signal integrity over extended distances and through connectors, this ReDriver is an essential component for maintaining high-speed data integrity and performance.

Whether you're developing consumer electronics, industrial applications, or high-speed communication devices, the PI2EQX6804-ANJE from Diodes Incorporated delivers the reliability and performance needed to meet the challenges of modern high-speed data communications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5955 $60.1685
17+ $7.0536 $119.9112
26+ $6.8330 $177.6580
35+ $6.6124 $231.4340
46+ $6.3918 $294.0228
61+ $5.7311 $349.5971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess