EN
  • EN
  • DE

PI2EQX5904NJE

Part No PI2EQX5904NJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 8CH 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series PCI Express®(PCIe), ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 5Gbps
Number of Channels 8
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 1.2V
Current - Supply 800mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LBGA
Supplier Device Package 100-LBGA (11x11)
Base Product Number PI2EQX5904
Standard Package 176 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654651-PI2EQX5904NJE
Ultra Librarian 3D Model Ultra Librarian PI2EQX5904NJE CAD Model

Description

Introducing the PI2EQX5904NJE from Diodes Incorporated

The PI2EQX5904NJE is a cutting-edge signal conditioning product designed by Diodes Incorporated to cater to the growing demands of high-speed data transfer and signal integrity in modern digital applications. This state-of-the-art device is a testament to Diodes Incorporated's commitment to providing innovative solutions in the semiconductor industry.

Key Features

  • High-Performance ReDriver: The PI2EQX5904NJE is a 4-channel, 6.0 Gbps SATA/SAS ReDriver designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance.
  • Advanced Signal Conditioning: With its built-in capability to condition signals, this device ensures optimal data integrity by reducing inter-symbol interference (ISI), thereby enhancing system reliability in high-speed data environments.
  • Programmable Equalization and De-emphasis: The device features programmable settings for equalization and de-emphasis levels, allowing for fine-tuning to match specific channel losses, which is essential for maintaining signal fidelity over various physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX5904NJE operates with low power consumption, making it suitable for power-sensitive applications.

Applications

The PI2EQX5904NJE is versatile in its applications and can be used in numerous high-speed data systems. It is particularly well-suited for:

  • Data Center and Enterprise Storage Systems
  • Server and Workstation Applications
  • High-speed Signal Routing
  • Backplane and Cable Extenders

Technical Specifications

Boasting a compact form factor, the PI2EQX5904NJE comes in a space-saving package that is ideal for high-density applications. It supports a wide range of data rates, ensuring compatibility with various interfaces and protocols. Furthermore, its robust design guarantees performance across a broad temperature range, making it suitable for industrial applications.

Quality and Reliability

Diodes Incorporated ensures that the PI2EQX5904NJE meets high standards of quality and reliability. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure that it performs to the specifications under a variety of conditions.

For designers and engineers looking to enhance system performance while maintaining signal integrity, the PI2EQX5904NJE from Diodes Incorporated offers an exceptional solution that integrates seamlessly into a wide array of high-speed data applications.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6456 $58.6456
3+ $48.1195 $144.3585
4+ $46.6157 $186.4628
5+ $45.1120 $225.5600
6+ $43.6083 $261.6498
8+ $39.0971 $312.7768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,671 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess