EN
  • EN
  • DE

TUSB1046AI-DCIRNQT

Part No TUSB1046AI-DCIRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type ReDriver
Applications USB
Input -
Output -
Data Rate (Max) 10Gbps
Signal Conditioning Input Equalization
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1046
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353177-TUSB1046AI-DCIRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB1046AI-DCIRNQT CAD Model

Description

TUSB1046AI-DCIRNQT - USB Type-C and USB Power Delivery Controller from Texas Instruments

The TUSB1046AI-DCIRNQT is a cutting-edge product from Texas Instruments, designed to facilitate the management of USB Type-C and Power Delivery (PD) communications in various electronics applications. This highly integrated device is engineered to streamline the implementation of USB Type-C interfaces with USB 3.2 and DisplayPort Alt Mode support, making it an ideal choice for a wide range of consumer and industrial devices.

Key Features:

  • USB Type-C and Power Delivery: The TUSB1046AI-DCIRNQT is built to support the USB Type-C and PD standards, enabling devices to deliver up to 100W of power, exchange data, and transmit video signals through a single, reversible connector.
  • USB 3.2 Support: With support for USB 3.2, this controller offers high-speed data transfer capabilities, ensuring quick and efficient communication between devices.
  • DisplayPort Alt Mode: The device also supports DisplayPort Alt Mode, allowing it to carry DisplayPort signals over a USB Type-C connection, which is crucial for applications that require video output.
  • High Integration: Integrating multiple functions into one chip, the TUSB1046AI-DCIRNQT simplifies design, reduces board space, and lowers the overall cost of the end product.
  • Reliability: As with all Texas Instruments products, this controller is designed to meet the highest quality and reliability standards, ensuring stable and consistent performance across a variety of conditions.

Applications:

The versatility of the TUSB1046AI-DCIRNQT makes it suitable for a diverse array of applications, including:

  • Docking stations
  • Monitors and display interfaces
  • Portable and mobile devices
  • Industrial control systems
  • Data centers and servers

Conclusion:

The TUSB1046AI-DCIRNQT from Texas Instruments represents a significant advancement in USB Type-C and Power Delivery technology. Its robust feature set and high level of integration make it an essential component for any modern electronic device requiring a reliable and efficient USB Type-C interface. Whether you're designing the next generation of smartphones, laptops, or industrial machinery, this controller is engineered to meet the demands of your application.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9401 $55.5208
18+ $5.6944 $102.4992
28+ $5.5165 $154.4620
38+ $5.3385 $202.8630
49+ $5.1606 $252.8694
65+ $4.6267 $300.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess