Product Overview: DS80PCI102SQ/NOPB
The DS80PCI102SQ/NOPB is a high-performance, quad-lane PCI Express (PCIe) repeater from Texas Instruments. Designed to extend the reach of high-speed interconnects, this device helps to overcome the limitations of PCB materials and congested board layouts that can degrade signal integrity at high data rates.
This repeater is capable of supporting data rates up to 8.0 Gbps per lane, making it suitable for PCIe Gen 1, Gen 2, and Gen 3 interfaces. Its architecture includes a fully adaptive equalizer and an output de-emphasis driver that work together to optimize signal integrity and extend the reach of high-speed signals through backplanes and long cables.
Key Features:
- High-Speed Performance: Supports data rates from 2.5 Gbps to 8.0 Gbps per lane, compatible with PCIe 1.1, 2.0, and 3.0 standards.
- Signal Conditioning: Features adaptive equalization and programmable transmitter de-emphasis to maintain signal integrity.
- Low Power Consumption: Optimized for power efficiency, which is critical for dense and thermally constrained applications.
- Flexibility: Offers programmable settings via pin strapping or SMBus, providing design flexibility to meet specific system requirements.
- Hot-Plug Capable: Designed to support hot-plug operations, enhancing the flexibility and maintainability of systems.
- Enhanced Diagnostics: Includes diagnostic features such as internal eye monitor to aid in system debug and validation.
Applications:
The DS80PCI102SQ/NOPB is ideal for a variety of applications that require reliable high-speed data transmission. These include:
- Data Center and Enterprise Computing
- High-Performance Computing (HPC)
- Networking and Communications Equipment
- Storage Systems
- Industrial Control and Automation
With its robust design and advanced signal conditioning capabilities, the DS80PCI102SQ/NOPB from Texas Instruments is a crucial component for system designers looking to enhance the performance and reliability of their high-speed interconnects.