EN
  • EN
  • DE

TUSB544IRNQT

Part No TUSB544IRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 8.1Gbps
Number of Channels 4
Delay Time 10.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46948-6,296-46948-2,296-46948-1
Standard Package 250
Win Source Part Number 967432-TUSB544IRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB544IRNQT CAD Model

Description

Overview of Texas Instruments TUSB544IRNQT

The Texas Instruments TUSB544IRNQT is a versatile and high-performance USB Type-C and USB Power Delivery (PD) compliant redriver that is designed to enhance signal quality by performing equalization on deteriorated high-speed signals. The device is part of TI's extensive interface portfolio and is specifically tailored for applications that require reliable data transmission over long and potentially noisy channels.

Key Features

  • Signal Redriver: The TUSB544IRNQT is capable of redriving signals on both the USB SuperSpeed and Sideband Use (SBU) channels, ensuring that the integrity of data transmission is maintained across various cable lengths and types.
  • Compatibility: This redriver is compatible with USB 3.1 Gen 1 and Gen 2 signals, offering a wide range of data rates up to 10 Gbps, which makes it suitable for high-speed data transfer applications.
  • Adjustable Equalization: It features programmable equalization and output swing, providing flexibility to optimize performance for specific system requirements and cable characteristics.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB544IRNQT operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Small Form Factor: The device comes in a compact 3.5mm x 9mm QFN package, which allows for easy integration into space-constrained designs.

Applications

The TUSB544IRNQT is suitable for a variety of applications, including:

  • Docking stations
  • Monitors and displays with USB Type-C connectivity
  • USB hubs and peripherals
  • Data storage and transfer cables
  • Notebook and desktop computers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB544IRNQT is no exception. The device is built to meet the high reliability standards expected from TI products, ensuring stable and long-lasting performance in a range of commercial and industrial environments.

Overall, the TUSB544IRNQT from Texas Instruments represents a robust solution for enhancing USB signal integrity, offering designers a reliable and flexible component for their high-speed data transfer applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
Lowest to $2.6898

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7364 $52.1004
26+ $3.8863 $101.0438
40+ $3.7648 $150.5920
55+ $3.6434 $200.3870
71+ $3.5219 $250.0549
96+ $3.1576 $303.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,670 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess