EN
  • EN
  • DE

PI1EQX7502AZDEX

Part No PI1EQX7502AZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 1.05V 1-PORT/2-CHANNEL USB3.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI1EQX7502
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 504316-PI1EQX7502AZDEX
Ultra Librarian 3D Model Ultra Librarian PI1EQX7502AZDEX CAD Model

Description

Diodes Incorporated presents the PI1EQX7502AZDEX, a high-performance, low-power signal repeater designed to enhance signal integrity in communication channels. This advanced IC is an ideal solution for extending the reach and robustness of high-speed data interfaces, such as USB, SATA, and PCI Express.

Key Features

  • High-Speed Performance: The PI1EQX7502AZDEX is engineered to support data rates up to 5Gbps, ensuring compatibility with fast data protocols and enabling quick data transfer.
  • Low Power Consumption: This device is optimized for energy efficiency, which reduces power usage in active and standby modes, making it suitable for battery-powered applications.
  • Enhanced Signal Integrity: It incorporates advanced equalization and signal conditioning techniques to mitigate signal degradation over long cables and PCB traces.
  • Small Form Factor: Packaged in a compact, space-saving design, the PI1EQX7502AZDEX is ideal for use in space-constrained environments.

Applications

The PI1EQX7502AZDEX is versatile and can be used across various applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics

Technical Specifications

Parameter Value
Data Rate Up to 5Gbps
Power Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package Compact QFN

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI1EQX7502AZDEX has undergone rigorous testing to ensure reliability and performance in demanding environments. With its robust design and Diodes Incorporated's reputation for quality, this product is a reliable choice for system designers looking to enhance their data communication solutions.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1041 $115.9305
165+ $1.0697 $176.5005
225+ $1.0351 $232.8975
290+ $1.0006 $290.1740
390+ $0.8971 $349.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess