EN
  • EN
  • DE

PAM8403ADR

Part No PAM8403ADR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 3W 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Part Status Obsolete (End Of Life)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 3W x 2 at 4Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-SO
Manufacturer Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800573-PAM8403ADR
Ultra Librarian 3D Model Ultra Librarian PAM8403ADR CAD Model

Description

Diodes Incorporated PAM8403ADR Audio Amplifier

The PAM8403ADR is a highly-efficient, Class-D audio amplifier produced by Diodes Incorporated, designed to provide a high-quality sound experience for a range of consumer electronics. This compact amplifier is an ideal solution for portable applications due to its small footprint and low power consumption.

With its ability to deliver up to 3W per channel into a 4Ω load, the PAM8403ADR stands out for its impressive performance in a miniature package. The device operates over a wide 2.5V to 5.5V supply voltage range, making it versatile for various battery-operated applications such as Bluetooth speakers, LCD TVs, and portable media players.

The PAM8403ADR features a high signal-to-noise ratio (SNR) which ensures a clear audio output with minimal noise, enhancing the listening experience. Additionally, the built-in over-temperature and short-circuit protection safeguards the IC and connected speakers from potential damage, thus ensuring reliability and longevity of the audio system.

Key features of the PAM8403ADR include:

  • 3W Output at 10% THD with a 4Ω Load and 5V Power Supply
  • High Efficiency: Over 90%
  • Low Quiescent Current and Low EMI
  • Superior Low Noise: 90dB Signal-to-Noise Ratio
  • Short Circuit Protection
  • Thermal Shutdown Mechanism
  • Filterless Design, With Few External Components Required
  • Space-Saving SOP-16 Package

The PAM8403ADR's filterless architecture allows for a reduced component count, which not only saves on board space but also reduces the overall cost of the audio system. Its superior integration means that this amplifier is a perfect choice for designers looking for a high-performance, cost-effective audio amplification solution.

For those looking to incorporate a robust and efficient audio amplifier into their next project, the Diodes Incorporated PAM8403ADR offers the perfect blend of power, clarity, and compactness, ensuring an exceptional audio experience for end-users.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,625 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess