EN
  • EN
  • DE

GBPC1506W

Part No GBPC1506W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 15 Amperes) | BRIDGE RECT 1P 600V 15A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 7.5A
Current - Reverse Leakage at Vr 5μA at 600V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC1506
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176976-GBPC1506W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GBPC1506W CAD Model

Description

The GBPC1506W is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This robust rectifier is specifically engineered to convert alternating current (AC) into direct current (DC), a critical function in various electronic applications. With its reliable performance and durable construction, the GBPC1506W is an ideal choice for power supply designs, including those in industrial, commercial, and consumer electronics.

Key Features

  • High Current Rating: The device is capable of handling a maximum average rectified current of 15A, making it suitable for high-power applications.
  • High Reverse Voltage: With a peak reverse voltage (PRV) of 600V, it can support applications that experience high voltage stress.
  • Wide Operating Temperature Range: The GBPC1506W operates effectively over a temperature range of -55°C to +150°C, ensuring stability across various environmental conditions.
  • Isolated Metal Case: The device features an isolated metal case with a #10 screw mounting hole, providing easy installation and heat dissipation, as well as electrical isolation from the printed circuit board (PCB).
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which reduces power loss and improves efficiency.
  • Wire Leads: The rectifier comes with wire leads for through-hole mounting, simplifying the assembly process.
  • UL Recognized: The GBPC1506W is UL recognized, meeting stringent safety standards and ensuring its reliability in various applications.

Applications

The GBPC1506W is versatile and can be used in a wide array of electronic circuits and products, including:

  • Power supplies for consumer electronics
  • Industrial equipment
  • Office machines
  • Home appliances
  • Telecommunication devices
  • Motor controllers

Diodes Incorporated's GBPC1506W bridge rectifier is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its robust features and versatile applications, the GBPC1506W is an excellent choice for designers and engineers looking for a dependable rectification solution.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9544 $53.5896
21+ $4.8857 $102.5997
32+ $4.7330 $151.4560
44+ $4.5804 $201.5376
57+ $4.4277 $252.3789
76+ $3.9696 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess