EN
  • EN
  • DE

GBJ10005-BP

Part No GBJ10005-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 10A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 5 A
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-SIP, GBJ
Supplier Device Package GBJ
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491088-GBJ10005-BP
Ultra Librarian 3D Model Ultra Librarian GBJ10005-BP CAD Model

Description

N

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess