EN
  • EN
  • DE

FMMD6050TA

Part No FMMD6050TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Element Configuration Single
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 100 nA
Min Operating Temperature -55 °C
Recovery Time 5 ns
RoHS Non-Compliant
Win Source Part Number 1059443-FMMD6050TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMD6050TA CAD Model

Description

FMMD6050TA: High-Efficiency Rectifier from Diodes Incorporated

The FMMD6050TA is a high-efficiency, surface-mount rectifier diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This rectifier is engineered to provide superior performance in a compact SOD123 package, making it an ideal choice for space-constrained applications.

Key Features

  • High Reverse Voltage: With a reverse voltage of up to 600V, this device is suitable for high-voltage applications, ensuring reliability and robustness in challenging conditions.
  • Low Forward Voltage Drop: The FMMD6050TA exhibits a low forward voltage drop, which enhances overall efficiency by minimizing power losses during the rectification process.
  • Fast Switching Speed: The device is designed for fast switching, which makes it an excellent choice for high-frequency rectification circuits and reduces noise in power supplies.
  • High Current Rating: It can handle a forward continuous current of up to 1A, which allows it to be used in a wide range of power conversion applications.
  • Thermal Performance: The SOD123 package is optimized for good thermal performance, ensuring the device operates reliably over a wide temperature range.

Applications

The FMMD6050TA is versatile and can be used in various electronic circuits and products. Its applications include:

  • Power management in consumer electronics such as TVs, computers, and smartphones.
  • DC-to-DC converters that require efficient power conversion.
  • LED lighting systems where energy efficiency is crucial.
  • Charging systems for electric vehicles and portable electronics.
  • Industrial power supplies that demand high reliability and performance.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the FMMD6050TA is no exception. It is manufactured to meet high industry standards, ensuring that it delivers consistent performance and reliability. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Overall, the FMMD6050TA is a testament to Diodes Incorporated's expertise in semiconductor technology, offering a balance of efficiency, speed, and thermal performance for a wide array of electronic applications.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess