EN
  • EN
  • DE

R-735.0P

Part No R-735.0P
Manufacturer Recom Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 15W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 3A 6.5V - 28V Input
Manufacturer Recom Power
Series INNOLINE R-7xxx
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 12-SIP Module
Family Name R-735.0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 945-1605-5, 80099087, R735.0P, R7350P, R-735.0P-ND
Quantity per package 15
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891119-R-735.0P
Ultra Librarian 3D Model Ultra Librarian R-735.0P CAD Model

Description

The R-735.0P is a DC/DC converter module manufactured by Recom Power. This module is designed to efficiently convert a DC voltage from one level to another, typically with isolation. It is commonly used in industrial, telecommunications, and instrumentation applications where stable and isolated power is required.

Applications

  • Industrial automation systems
  • Telecommunications equipment
  • Instrumentation and measurement devices
  • Medical equipment
  • Isolated power supplies for sensitive circuits

Features

  • Isolated DC/DC converter
  • High efficiency
  • Wide input voltage range
  • Short-circuit protection
  • Overload protection

Benefits

  • Provides electrical isolation between input and output
  • Reduces noise and interference
  • Ensures stable and reliable power delivery
  • Protects sensitive circuits from damage
  • Simplifies system design

Specifications

The R-735.0P typically accepts a wide DC input voltage range, such as 4.5-9V or 9-18V, and provides a regulated 5V DC output with a maximum output current of around 1A, delivering up to 5W. It features isolation voltage typically up to 1kVDC or higher. The module operates over a wide temperature range, typically -40°C to +85°C. It often comes in a compact, potted package for enhanced durability and thermal performance. Specific input and output voltage ranges, isolation voltages, and operating temperature ranges should be verified in the datasheet for the specific model variation.

The R-735.0P DC/DC converter module is an excellent choice for applications that require isolation, stable power delivery, and protection against electrical faults. Its robust design and comprehensive feature set make it suitable for a wide range of industrial and commercial applications.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3379 $75.3379
2+ $61.8157 $123.6314
3+ $59.8840 $179.6520
4+ $57.9523 $231.8092
5+ $56.0205 $280.1025
6+ $50.2253 $301.3518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess