EN
  • EN
  • DE

DRDPB26W-7

Part No DRDPB26W-7
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS PREBIAS PNP 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50 V 600 mA 200 MHz 200 mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Transistor Type PNP - Pre-Biased + Diode
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 220 Ohms
Resistor - Emitter Base (R2) 4.7 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 47 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max) 500nA
Frequency - Transition 200 MHz
Power - Max 200 mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number DRDPB26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names DRDPB26WDITR,DRDPB26WDIDKR,DRDPB26WDICT,DRDPB26W7
Standard Package 3,000
Win Source Part Number 1115761-DRDPB26W-7
Ultra Librarian 3D Model Ultra Librarian DRDPB26W-7 CAD Model

Description

Product Overview: DRDPB26W-7 from Diodes Incorporated

The DRDPB26W-7 is a robust, high-performance diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is part of the company's extensive range of diode technologies that cater to a wide array of electronic applications. The DRDPB26W-7 is specifically engineered to offer superior efficiency in circuit protection and rectification tasks.

Key Features

  • Low Forward Voltage Drop: The DRDPB26W-7 is characterized by its low forward voltage drop, which enhances system efficiency by reducing power loss during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for demanding environments where components must support heavy loads without compromising performance.
  • Fast Switching Speed: The fast switching speed of the DRDPB26W-7 ensures quick transition between on and off states, which is essential for high-frequency applications and contributes to the reduction of switching losses.
  • Robust Design: Built to withstand tough conditions, the diode's robust design ensures reliability and longevity, making it an ideal choice for industrial and commercial applications that require durable components.

Applications

The DRDPB26W-7 is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Power Management Systems
  • Automotive Electronics
  • DC-DC Converters
  • Switching Power Supplies
  • Freewheeling Diodes
  • Reverse Battery Protection

Product Specifications

This diode comes in a compact SOD-123 package, which is designed for surface-mount technology (SMT) and is compatible with automated pick-and-place equipment. The DRDPB26W-7 can handle a continuous forward current of up to 2A, making it suitable for circuits that require a moderate to high current capacity. Its peak repetitive reverse voltage is rated at 60V, providing ample protection against voltage transients and surges.

In summary, the DRDPB26W-7 from Diodes Incorporated is a high-quality diode that offers excellent performance in a variety of electronic applications. Its combination of low forward voltage drop, high current capability, fast switching speed, and robust design make it a reliable and efficient choice for engineers and designers looking to optimize their circuit designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,AVIONICS,700W,IFF
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3619 $57.9040
390+ $0.2970 $115.8300
605+ $0.2877 $174.0585
830+ $0.2784 $231.0720
1,075+ $0.2691 $289.2825
1,440+ $0.2413 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess