EN
  • EN
  • DE

DMOZ20V-7

Part No DMOZ20V-7
Manufacturer Diodes Incorporated
Catalog Unclassified
Description DIODE CHIP 2.0V SOD-123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 109893-DMOZ20V-7
Ultra Librarian 3D Model Ultra Librarian DMOZ20V-7 CAD Model

Description

Introducing the DMOZ20V-7 Power Diode from Diodes Incorporated

The DMOZ20V-7 is a high-performance surface-mount power diode designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This diode is engineered to provide efficient power management solutions for a wide range of electronic applications. Its compact form factor and robust design make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Low Forward Voltage: The DMOZ20V-7 boasts a low forward voltage drop, ensuring minimal power loss and improved efficiency in circuit operation.
  • High Current Capability: This diode can handle a high forward surge current, offering reliable performance under demanding conditions.
  • Power Dissipation: With its excellent power dissipation characteristics, the DMOZ20V-7 can manage thermal conditions effectively, enhancing the overall lifespan of the device.
  • Surface Mount Package: The device comes in a compact SOD-123 package, which is suitable for automated assembly processes and allows for high-density PCB layouts.

Applications

The versatility of the DMOZ20V-7 makes it suitable for a variety of applications, including:

  • Power supply rectification
  • Freewheeling diodes in converters and motor control circuits
  • Protection circuits in consumer electronics
  • Automotive applications that require high reliability

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMOZ20V-7 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications across a range of environmental conditions.

Environmental Compliance

The DMOZ20V-7 is designed with environmental responsibility in mind. It complies with RoHS and Green standards, ensuring that it is free from hazardous substances and is suitable for use in green electronics.

Whether you're designing power management systems for consumer electronics, automotive, or industrial applications, the DMOZ20V-7 from Diodes Incorporated is a reliable and efficient choice that won't disappoint.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1518 $64.3662
20+ $5.8674 $117.3480
31+ $5.6849 $176.2319
42+ $5.5013 $231.0546
55+ $5.3176 $292.4680
73+ $4.7678 $348.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess