EN
  • EN
  • DE

DMN30H4D1S-7

Part No DMN30H4D1S-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 430MA SOT23  /  N-Channel 300 V 430mA (Ta) 360mW (Ta) Surface Mount SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 300 V
Current - Continuous Drain (Id) @ 25°C 430mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 174 pF @ 25 V
Power Dissipation (Max) 360mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DMN30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names DMN30H4D1S-7DI
Standard Package 3,000
Win Source Part Number 1055767-DMN30H4D1S-7
Ultra Librarian 3D Model Ultra Librarian DMN30H4D1S-7 CAD Model

Description

DMN30H4D1S-7 MOSFET by Diodes Incorporated

The DMN30H4D1S-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is particularly suited for compact and energy-efficient applications, thanks to its small form factor and low on-resistance. It is encapsulated in a surface-mount SOT-363 package, which provides a space-saving solution for modern electronic circuits.

Key Features:

  • Low On-Resistance: The DMN30H4D1S-7 offers a very low on-resistance (R<sub>DS(on)), which ensures minimal power loss and enhanced efficiency during operation. This characteristic is crucial for power management in portable devices where battery life is essential.
  • Dual N-Channel Configuration: The dual N-channel setup allows for the integration of two independent MOSFETs in a single package, reducing the overall component count and simplifying the design process for engineers.
  • High-Speed Switching: This MOSFET is designed for fast switching applications. Its quick response time makes it an excellent choice for high-frequency circuits, contributing to better performance in power conversion and management tasks.
  • Low Threshold Voltage: The low threshold voltage ensures that the DMN30H4D1S-7 can be driven at lower gate voltages, making it compatible with low-voltage logic levels and suitable for interfacing with microcontrollers and other digital circuits.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the DMN30H4D1S-7 is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers concerned about ecological impact.

Applications:

The DMN30H4D1S-7 is versatile and can be used in a wide range of applications, including:

  • Power management for portable devices like smartphones, tablets, and laptops.
  • DC-DC converters where efficiency and space constraints are critical.
  • Load switch circuits that require a compact and efficient solution.
  • Motor control systems in need of precise and efficient switching.

Overall, the DMN30H4D1S-7 by Diodes Incorporated stands out for its efficiency, compactness, and versatility, making it a top choice for designers looking to optimize their electronic designs for both performance and space.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess