EN
  • EN
  • DE
  • IT

DMN2040LSS-13

Part No DMN2040LSS-13
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752927-DMN2040LSS-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2040LSS-13 CAD Model

Description

The DMN2040LSS-13 from Diodes Incorporated is a state-of-the-art, surface-mount, N-Channel enhancement mode Field Effect Transistor (MOSFET) designed for high-performance power switching applications. This product stands out for its low on-resistance and high continuous drain current, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The DMN2040LSS-13 boasts an exceptionally low static drain-source on-resistance, which translates to increased efficiency and reduced power losses during operation.
  • High Continuous Drain Current (I<sub>D): With the ability to support a high continuous drain current, this MOSFET can handle significant power, making it suitable for demanding applications.
  • High-Speed Switching: Engineered for rapid switching, the DMN2040LSS-13 ensures minimal delay times, which is crucial for high-frequency circuits.
  • Low Threshold Voltage (V<sub>GS(th)): The device features a low threshold voltage, ensuring that it can be easily turned on with lower gate voltages, enhancing its compatibility with low-voltage drive signals.

Applications

The DMN2040LSS-13 is versatile and can be used in a wide range of applications, including:

  • Power Management
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives

Package and Quality

This MOSFET comes in a compact SOP-8 package, which is suitable for space-constrained applications. The DMN2040LSS-13 is also characterized by its robustness and reliability, having been manufactured to meet the stringent quality standards of Diodes Incorporated. The device is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Conclusion

Overall, the DMN2040LSS-13 is a powerful solution for designers who require a high-performance, efficient, and reliable N-Channel MOSFET. Its low on-resistance, high current capability, and fast switching make it an excellent choice for modern electronic applications that demand energy efficiency and compact size.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess