EN
  • EN
  • DE
  • IT

MAX14611ETD+T

Part No MAX14611ETD+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC XLATR BIDIR L-LVL 4CH 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.9V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 20Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Power Supply Decoupling, Thermal-Shutdown Protection
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN (3x3)
Win Source Part Number 701399-MAX14611ETD+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14611
Introduction Date April 19, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX14611ETD+T CAD Model

Description

Introducing the MAX14611ETD+T from Maxim Integrated

The MAX14611ETD+T is a high-performance level translator designed to address the needs of multi-voltage systems, where seamless and reliable voltage level translation is critical. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device exemplifies the company's commitment to delivering innovative and robust solutions for complex electronic challenges.

Key Features

  • Wide Voltage Range: The MAX14611ETD+T offers a broad voltage range from 1.2V to 5.5V on the V<sub>CCA side and 1.65V to 5.5V on the V<sub>CCB side, making it suitable for a variety of applications and ensuring compatibility with both low-voltage and standard logic level devices.
  • Bi-Directional Translation: This device supports bi-directional level shifting for open-drain and push-pull applications, providing flexibility and ease of use in bidirectional communication interfaces.
  • High-Speed Performance: With its capability to support high-speed signals, the MAX14611ETD+T is ideal for fast communication protocols, ensuring that data is transferred quickly and efficiently between devices operating at different voltage levels.
  • Low Quiescent Current: The low quiescent current draw of the MAX14611ETD+T makes it an energy-efficient choice for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, safeguarding your electronic systems from the potential damage caused by ESD events.

Applications

The MAX14611ETD+T is versatile and can be utilized in various applications, including:

  • Mobile Devices
  • Consumer Electronics
  • Data Communication Systems
  • Microcontroller-Based Systems

Package and Reliability

The level translator comes in a compact, 14-pin TDFN (3mm x 3mm) package, which is not only space-saving but also offers excellent thermal performance. Maxim Integrated ensures that this device meets stringent quality and reliability standards, providing designers with confidence in their system's performance and longevity.

Overall, the MAX14611ETD+T is a testament to Maxim Integrated's dedication to providing advanced solutions that meet the evolving demands of the electronics industry. Whether you're designing a new system or upgrading an existing one, this level translator is an excellent choice for ensuring reliable communication across different voltage domains.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3055 $50.4440
20+ $5.1737 $103.4740
30+ $5.0121 $150.3630
42+ $4.8504 $203.7168
54+ $4.6887 $253.1898
72+ $4.2037 $302.6664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess