EN
  • EN
  • DE

JANTX1N4109UR-1

Part No JANTX1N4109UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Arrays
Description DIODE ZENER 15V 500MW DO213AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197101-JANTX1N4109UR-1
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series Military, MIL-PRF-19500/435
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Ultra Librarian 3D Model Ultra Librarian JANTX1N4109UR-1 CAD Model

Description

Product Overview: JANTX1N4109UR-1 by Microchip Technology

The JANTX1N4109UR-1 is a high-reliability Zener voltage regulator diode, meticulously designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This device is specifically engineered to meet the stringent requirements of military and aerospace applications, providing precise voltage regulation and exceptional performance under extreme conditions.

Key Features

  • Voltage Regulation: The JANTX1N4109UR-1 offers a Zener voltage of 12.4 volts, ensuring stable and reliable voltage regulation for sensitive electronic circuits.
  • High Reliability: This product is certified to the Joint Army/Navy (JAN) level of the MIL-PRF-19500/435 QPL (Qualified Products List), signifying its suitability for mission-critical applications.
  • Power Dissipation: With a power dissipation capability of 1.5 Watts, this Zener diode can handle significant power levels, making it ideal for a variety of demanding environments.
  • Compact Form Factor: The device comes in a compact surface-mount MELF package, which is highly valued for its mechanical robustness and minimal footprint on circuit boards.
  • Operating Temperature Range: It operates effectively across a wide temperature range from -65°C to +175°C, accommodating the thermal extremes commonly encountered in aerospace and military settings.
  • Hermetically Sealed: The diode's hermetic seal ensures its protection against moisture and other environmental contaminants, thereby enhancing its longevity and reliability.

Applications

The JANTX1N4109UR-1 is ideal for a broad range of high-reliability applications, including but not limited to:

  • Power supply regulation in avionics and military communication systems
  • Voltage stabilization for radar and satellite systems
  • Protection circuits in harsh environmental conditions

Quality Assurance

Microchip Technology's commitment to quality is reflected in the rigorous testing and certification of the JANTX1N4109UR-1. Customers can trust in the product's performance and dependability, knowing that it has undergone extensive evaluation to meet the highest standards of the military and aerospace sectors.

With its robust design, precise voltage control, and proven reliability, the JANTX1N4109UR-1 from Microchip Technology stands out as a superior choice for engineers seeking components that can withstand the rigors of high-stress applications.

You May Also Be Interested in

Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess