The CS0805-91NJ-S is a surface mount chip inductor manufactured by Chilisin. This inductor is designed for use in a variety of RF and high-frequency applications, providing stable inductance and excellent performance in a small form factor.
Applications
- RF filters
- Impedance matching circuits
- Wireless communication systems
- Mobile devices
- Bluetooth and WLAN applications
Features
- 0805 package size (2.0mm x 1.25mm)
- Inductance value of 91nH
- High self-resonant frequency
- Excellent Q factor
- Surface mount design
- RoHS compliant
Benefits
- Compact Size: The small 0805 package allows for high-density board designs.
- High Performance: The high Q factor ensures low losses and efficient signal transmission.
- Easy Assembly: Surface mount design simplifies the manufacturing process.
- Reliable Operation: Designed for stable performance in various operating conditions.
- Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.
Additional Details
The CS0805-91NJ-S chip inductor is constructed using ceramic materials and precision winding techniques. Its key electrical characteristics include inductance tolerance, DC resistance, and rated current. For detailed specifications and performance data, refer to the manufacturer's datasheet. The component is suitable for automatic placement and reflow soldering processes.