EN
  • EN
  • DE
  • IT

MAX11190ETE+T

Part No MAX11190ETE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700960-MAX11190ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11190ETE+T CAD Model

Description

The MAX11190ETE+T is a high-performance, low-power, serial 16-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical devices, and automated test equipment.

Key Features

  • Resolution: 16-bit resolution provides high precision measurement capabilities, ensuring detailed and accurate data conversion.
  • Sampling Rate: Offers a fast sampling rate, allowing for real-time data acquisition and processing in demanding applications.
  • Input Range: Features a flexible input range that can accommodate various signal levels, making it suitable for diverse use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC operates with minimal power draw, which is ideal for battery-powered or energy-sensitive systems.
  • Interface: Incorporates a serial interface for communication with microcontrollers and digital systems, providing a straightforward integration path.
  • Package: Comes in a compact, surface-mount TQFN package, which saves board space and is suitable for space-constrained applications.

Performance and Reliability

The MAX11190ETE+T is engineered to deliver consistent performance across a wide temperature range, ensuring reliable operation in various environmental conditions. Its robust design and manufacturing process make it a dependable choice for critical and high-precision tasks.

Applications

With its precise data conversion and fast sampling rates, the MAX11190ETE+T is an excellent choice for:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Energy Management Systems

Part of a Comprehensive Product Family

The MAX11190ETE+T ADC is part of Maxim Integrated's extensive portfolio of data converters, which includes a variety of resolutions and speeds to meet the needs of various applications. Maxim Integrated is known for its high-quality products that combine performance with reliability, and the MAX11190ETE+T is no exception.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7029 $60.9203
17+ $7.1414 $121.4038
26+ $6.9185 $179.8810
35+ $6.6955 $234.3425
45+ $6.4715 $291.2175
60+ $5.8027 $348.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess