EN
  • EN
  • DE
  • IT

DMC67D8UFDBQ-7

Part No DMC67D8UFDBQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 41V-60V U-DFN2020-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
FET Feature -
Drain to Source Voltage (Vdss) 60V, 20V
Current - Continuous Drain (Id) @ 25°C 390mA (Ta), 2.9A (Ta)
Rds On (Max) @ Id, Vgs 4Ohm @ 500mA, 10V, 72mOhm @ 3.5A, 4.5V
Vgs(th) (Max) @ Id 2.5V @ 250µA, 1.25V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.4pC @ 4.5V, 7.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 41pF @ 25V, 443pF @ 16V
Power - Max 580mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package U-DFN2020-6 (Type B)
Base Product Number DMC67
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376890-DMC67D8UFDBQ-7
Ultra Librarian 3D Model Ultra Librarian DMC67D8UFDBQ-7 CAD Model

Description

Introducing the DMC67D8UFDBQ-7 MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMC67D8UFDBQ-7, a state-of-the-art MOSFET designed for high-efficiency power management in a variety of electronic applications. This advanced semiconductor device is engineered to provide optimal performance with low on-resistance and minimal gate charge, making it an excellent choice for power supply and conversion systems.

Key Features and Benefits

  • Low On-Resistance: The DMC67D8UFDBQ-7 boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency in electronic circuits.
  • Fast Switching Speed: With its rapid switching capabilities, this MOSFET minimizes switching losses, which is crucial for high-frequency applications.
  • High Power Density: The compact form factor of the DMC67D8UFDBQ-7 allows for high power density, making it ideal for space-constrained applications.
  • Robust Thermal Performance: The device is designed to handle high thermal loads, ensuring reliable operation even under strenuous conditions.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the DMC67D8UFDBQ-7 is both lead-free and RoHS compliant, reducing its environmental impact.

Applications

The DMC67D8UFDBQ-7 is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Product Specifications

The DMC67D8UFDBQ-7 operates in a wide range of temperatures and has the following specifications:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6.7A
  • Power Dissipation (P<sub>D): 1.25W
  • Package: DFN2020-6 (Type B)

With its superior efficiency, reliability, and compact size, the DMC67D8UFDBQ-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their power management systems. Its adherence to industry standards for environmental compliance further makes it a responsible choice for modern electronic design.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1261 $50.4400
850+ $0.1181 $100.3850
1,315+ $0.1141 $150.0415
1,890+ $0.1061 $200.5290
2,450+ $0.1021 $250.1450
3,055+ $0.0982 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,333 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess