EN
  • EN
  • DE
  • IT

DMC3400SDW-7

Part No DMC3400SDW-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET N/P-CH 30V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity N and P-Channel
FET Feature Standard
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 650mA, 450mA
Rds On (Maximum) at Id, Vgs 400mOhm at 590mA, 10V
Gate Source Voltage(th) (Maximum) at Id 1.6V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 1.4nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 55pF at 15V
Maximum Power 310mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759614-DMC3400SDW-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMC3400SDW-7 CAD Model

Description

DMC3400SDW-7 Power MOSFET by Diodes Incorporated

The DMC3400SDW-7 is a high-performance, dual N-Channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated. This power MOSFET is a critical component in a wide range of electronic applications, offering efficient power management and switching capabilities. The DMC3400SDW-7 is particularly well-suited for use in power conversion, motor control, and load-switching circuits, where high efficiency and reliability are required.

Constructed with advanced trench technology, the DMC3400SDW-7 boasts low on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which translates to reduced conduction and switching losses. This makes it an energy-efficient choice for designers who are focused on enhancing the performance of their power systems while minimizing power dissipation.

The device is presented in a compact SOT-363 package, which not only saves valuable board space but also offers a low profile that is advantageous in applications where vertical space is limited. This small form factor does not compromise the MOSFET's thermal performance, ensuring it can handle continuous high currents without overheating.

Key features of the DMC3400SDW-7 include:

  • Low on-resistance: Minimizes conduction losses and improves overall efficiency.
  • High-speed switching: Enables fast operation in power conversion and other high-frequency applications.
  • Dual N-Channel configuration: Provides design flexibility by allowing for independent control of two N-Channel MOSFETs within a single package.
  • Lead-free and RoHS compliant: Meets environmental standards, reducing the ecological impact.
  • Halogen-free: Further ensures environmental friendliness and safety.

With its robust electrical characteristics and versatile package design, the DMC3400SDW-7 is an excellent choice for engineers looking to optimize their power management systems. Whether it's for consumer electronics, industrial automation, or automotive applications, this power MOSFET from Diodes Incorporated stands out for its performance, efficiency, and reliability.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet provided by Diodes Incorporated. This will ensure the DMC3400SDW-7 is utilized to its full potential within their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0850 $50.1500
1,435+ $0.0698 $100.1630
2,220+ $0.0676 $150.0720
3,060+ $0.0654 $200.1240
3,960+ $0.0632 $250.2720
5,295+ $0.0567 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess