EN
  • EN
  • DE

HMC774

Part No HMC774
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
RF Type VSAT
Frequency 7GHz ~ 43GHz
Number of Mixers 1
Gain -
Noise Figure -
Secondary Attributes Up/Down Converter
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC774
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378589-HMC774
Ultra Librarian 3D Model Ultra Librarian HMC774 CAD Model

Description

The HMC774 is a high-performance, silicon-based RF (Radio Frequency) mixer from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This mixer is part of the Hittite Microwave Corporation product line, which has been integrated into Analog Devices. The HMC774 is specifically engineered to address the needs of RF and microwave applications across various markets, including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Wide Frequency Range: The HMC774 operates over a broad frequency spectrum, making it suitable for diverse RF applications.
  • High Linearity: The mixer delivers exceptional linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Conversion Loss: It boasts a low conversion loss, enhancing the overall efficiency of the RF signal conversion process.
  • High Isolation: With excellent LO to RF and LO to IF isolation, the mixer minimizes crosstalk and improves performance in multi-component systems.
  • Compact Package: Housed in a compact package, the HMC774 is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC774 makes it an ideal choice for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military radar and ECM systems
  • Space and satellite communications
  • Test equipment and sensors

Technical Specifications

The HMC774 mixer is designed with the following technical specifications:

  • RF Frequency Range: Specified per product datasheet
  • LO Frequency Range: Specified per product datasheet
  • IF Frequency Range: Specified per product datasheet
  • Conversion Gain/Loss: Specified per product datasheet
  • Package Type: Surface-mount technology (SMT)

For detailed specifications, application circuits, and evaluation board information, customers are encouraged to consult the official HMC774 datasheet available on the Analog Devices Inc. website.

Note: The HMC774 product line may include various models with different specifications. Always verify the exact model number and its datasheet for precise information.

You May Also Be Interested in

Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess