EN
  • EN
  • DE

DGD21844S14-13

Part No DGD21844S14-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 14SO / HALF- BRIDGE GATE DRIVER IN SO-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 1.4A, 1.8A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise / Fall Time (Typ) 40ns, 20ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803313-DGD21844S14-13
Ultra Librarian 3D Model Ultra Librarian DGD21844S14-13 CAD Model

Description

Diodes Incorporated DGD21844S14-13 Product Overview

The DGD21844S14-13 is a state-of-the-art gate driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to cater to the needs of modern electronic applications that require efficient and reliable gate driving capabilities.

Key Features

  • High Voltage Tolerance: The DGD21844S14-13 is capable of handling high voltage levels, making it suitable for a wide range of applications, including those that involve high power systems.
  • Advanced Protection: It comes with built-in protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring the safety and longevity of both the driver and the overall system.
  • High Drive Current: With its robust output drive strength, this gate driver can deliver high currents, which is essential for rapidly charging and discharging the gate capacitance of power MOSFETs or IGBTs.
  • Fast Switching Speed: The device supports fast switching speeds, which results in reduced switching losses and improved overall efficiency.
  • Integrated Bootstrap Diode: The inclusion of an integrated bootstrap diode simplifies the circuit design and reduces external component count, which can lead to cost savings and a more compact layout.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The DGD21844S14-13 is versatile and can be used in a multitude of applications such as:

  • Motor Control Systems
  • Power Converters and Inverters
  • Power Supplies
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation

With its robust design and advanced features, the DGD21844S14-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its compact size, integrated features, and ease of use make it an invaluable component in the development of efficient and high-performing electronic solutions.

Summary

The DGD21844S14-13 gate driver by Diodes Incorporated stands out with its high voltage tolerance, integrated protection mechanisms, and high drive current capabilities, making it an ideal choice for a wide array of demanding applications in the electronics industry.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $9.6045
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9078 $66.7730
75+ $1.5655 $117.4125
115+ $1.5165 $174.3975
160+ $1.4677 $234.8320
205+ $1.4187 $290.8335
275+ $1.2719 $349.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess