The ADT7467ARQ-REEL from ON Semiconductor is a sophisticated thermal controller designed to interface with a variety of temperature sensors, providing precise monitoring and control for applications requiring thermal management. This integrated circuit is part of ON Semiconductor's esteemed portfolio of energy-efficient solutions and is available in a convenient tape and reel package, making it ideal for high-volume manufacturing processes.
Key Features
- Integrated Temperature Sensors: The device includes three on-chip temperature sensors for critical monitoring of ambient, remote, or multiple locations.
- Fan Speed Control: The ADT7467ARQ-REEL provides automatic fan speed control, which helps in reducing noise and power consumption while maintaining appropriate cooling levels.
- Multiple Voltage Inputs: It supports 2.7V to 5.5V inputs, giving designers flexibility in various system voltage environments.
- Programmable Settings: With its I2C/SMBus serial interface, the device allows for programmable settings, enabling customized thermal management strategies.
- Overtemperature Protection: The thermal controller features an automatic overtemperature shutdown protection to prevent damage from excessive heat.
Applications
The ADT7467ARQ-REEL is suitable for a broad range of applications where precise thermal management is crucial. These include:
- Desktop and Notebook Computers
- Servers and Workstations
- Telecommunication Systems
- Industrial PCs and Embedded Systems
Product Specifications
| Parameter |
Value |
| Package/Case |
QSOP-16 |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage |
2.7V to 5.5V |
| Interface |
I2C/SMBus |
With its comprehensive feature set and ON Semiconductor's reputation for quality, the ADT7467ARQ-REEL thermal controller is an excellent choice for designers looking to enhance system reliability and performance through advanced thermal management.